Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silicon Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LuxMini 720 32GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP032GBUF2720V1Z
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silicon Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9753
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 13 Sep 2017 20:38:57
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (2,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive :
The short editorial description of Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive

32GB, USB 1.1/2.0, 10 g, Bronze
More>>>
Short summary description Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive:
This short summary of the Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Silicon Power LuxMini 720 32GB, 32 GB, USB 2.0, Type-A, Cap, Bronze, Aluminium
Long summary description Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive :

Silicon Power LuxMini 720 32GB. Capacity: 32 GB, USB version: USB 2.0, USB connector: Type-A. Form factor: Cap, Colour of product: Bronze, Material: Aluminium. Width: 54.6 mm, Depth: 7.2 mm, Height: 16.8 mm. Package type: Blister. Compatible operating systems: Windows XP Windows Vista Windows 7 Mac OS 10.3.x Linux 2.6.x

This is an auto-generated long summary of Silicon Power LuxMini 720 32GB 32GB USB 2.0 Type-A Bronze USB flash drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)