location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siku 2712 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2712
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2712 show
Show alternative article codes used in the online market place
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 12:06:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku 2712 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Truck/Trailer model
  • - Material: Metal, Plastic
  • - Recommended age (min): 3 yr(s)
  • - Blue, Yellow
Long product name Siku 2712 play vehicle/play track :
The long product name of Siku 2712 play vehicle/play track. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Breakdown Truck, 87 x 210 x 54 mm, 1:55
More>>>
Short summary description Siku 2712 play vehicle/play track:
This short summary of the Siku 2712 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

Siku 2712, Truck/Trailer model, 3 yr(s), Metal, Plastic, Blue, Yellow

Long summary description Siku 2712 play vehicle/play track:
This is an auto-generated long summary of Siku 2712 play vehicle/play track based on the first three specs of the first five spec groups.

Siku 2712. Product type: Truck/Trailer model, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Blue, Yellow

Features
Product type *
Truck/Trailer model
Product colour *
Blue, Yellow
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Scale
1:55
Weight & dimensions
Width
87 mm
Weight & dimensions
Depth
210 mm
Height
54 mm
Packaging data
Package width
54 mm
Package depth
210 mm
Package height
87 mm
Package weight
383 g