location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Siig HDMI 3-Display AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siig Check ‘Siig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 3-Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT-H3N011-S1
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Siig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 23:39:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siig HDMI 3-Display AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 50 m
  • - DC-in jack
Long product name Siig HDMI 3-Display AV transmitter & receiver Black :
The long product name of Siig HDMI 3-Display AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 3-Display Native Extender Kit
More>>>
Short summary description Siig HDMI 3-Display AV transmitter & receiver Black:
This short summary of the Siig HDMI 3-Display AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siig HDMI 3-Display, 1920 x 1080 pixels, AV transmitter & receiver, 50 m, Black

Long summary description Siig HDMI 3-Display AV transmitter & receiver Black:
This is an auto-generated long summary of Siig HDMI 3-Display AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Siig HDMI 3-Display. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e, Cat6. Operating voltage: 5 V, Current: 1 A, Power requirements: 100-240VAC, 50/60 Hz