location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV-Z201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV-Z201E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 700 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 635 - 5080 mm (25 - 200")
  • - 285 W
Long product name Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) :
The long product name of Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Contrast Full PAL Resolution Video/Data Projector, 16:9 DLP Matterhorn Chip, 2000:1 contrast ratio, 200" diagonal screen size, 700 ANSI Lumen, 6 step colour temperature adjustment, 2D keystone correction, 4000 hour lamp life
More>>>
Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768):
The official description of Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

16:9 Matterhorn DMD™ Chip

The advanced 16:9 Matterhorn DMD™ chip from Texas Instruments displays a high resolution 1024x576 image that can display 480p/576p (NTSC/PAL Standard) movies, and is ideal for wide-screen viewing.

Cutting Edge DLP™ Technology DDP 1010

The most advanced formatter board, the DDP1010, powers the DMD™ drive. This formatter board improves data processing, and colour wheel speeds, enabling more dramatic differences in colour variation.

High-Powered 210W Lamp and Lens System

The high-powered 210W lamp coupled with Sharp's advanced optical lens system technology provides the XV-Z200/201 series with an ultra bright image rated at 700 ANSI Lumens. The high powered 210W lamp also outlasts most competitors with an unprecedented 4000 hour life.

5x Speed 6-Segment Primary Colour Wheel

The colour wheel capable of x5 speed (by rotating the colour wheel with 6-part colour at x2.5 speed) renders colour breaking imperceptible to the human eye.
The specially designed RGB-only primary colour wheel for home theatre achieves high-quality colour reproduction and high contrast ratio.

Lens Shift Function for Easy Angle Adjustment

The optical lens shift function allows you to vertically adjust projection height without having to physically move the projector. This feature is especially helpful when the projector is mounted in a high area, or is not easily accessible.

2D Digital Keystone Correction

The XV-Z200/201 series conveniently utilizes 2D digital Keystoning. This feature allows the user to place their projector off to the side of the room and still maintain the correct aspect ratio. It is especially useful when mounting options are limited.

Background Adjustment Function

Six position settings can be selected from a wide range of colour temperatures between 5,500K and 10,500K. In addition, subtle UV values can be set with the 2D Background Adjustment function, precisely adjustable in 2UV increments from black emission to +20UV. Plus, red and blue gain controls let you set the background as you choose.

User-Selected Gamma Correction Function

Choose from four preset Gamma Correction settings for optimal viewing. Gamma correction settings can be changed according to the image source and ambient lighting conditions.

User-Friendly Picture Setting Memory Function

Save up to five personal picture settings, and select the different settings with the touch of your remote.

DVI/HDCP Terminal

Use of DVI-I terminals, the interface for digital content compatible with copy protection signals [HDCP], delivers all-digital projection from input straight through to the projected picture without picture loss, which usually occurs from A/D and D/A conversion or from digital cinemas using DLP™. As well, this helps to build a Home Theatre PC environment using a computer with a DVI output terminal for DVD entertainment.

Sealed Optics

With the DLP™ system, the circumference of the DMD™ pixels is completely sealed to prevent dust and dirt form entering. This reduces maintenance when used for long periods and eliminates the need for a dustproof filter.

Short summary description Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768):
This short summary of the Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp XV-Z201, 700 ANSI lumens, XGA (1024x768), 2000:1, 635 - 5080 mm (25 - 200"), 2.6 - 3.2 m, Lamp

Long summary description Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp XV-Z201. Projector brightness: 700 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 210 W. Market positioning: Home cinema. Power consumption (typical): 285 W. Weight: 4.6 kg

Projector
Screen size compatibility *
635 - 5080 mm (25 - 200")
Projection distance
2.6 - 3.2 m
Projector brightness *
700 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
210 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
4.6 kg
Other features
Dimensions (WxDxH)
368 x 327 x 153.8 mm
Power requirements
100-240V AC, 50/60 Hz
I/O ports
1x component, 1x RCA video, 1x S-video, DVI-I (analogue component, digital & analogue RGB) x 1
Special features
Manual optical lens shift from 10:0 to 0:10
Video in
XGA, SVGA, Mac 19"/16" (in intelligent compression), VGA, Mac 13"
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:08:02
Uk has collected 2 expert reviews for Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024)
(show image)
XV-Z2000E XV-Z2000
Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480) Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480)
(show image)
XV-Z10E XV-Z10E
Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024)
(show image)
XV-Z12000E XV-Z12000
Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768) Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768)
(show image)
XV-Z200E XV-Z200
Country Distributor
United Kingdom 1 distributor(s)