X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV-Z10000E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV-Z10000E
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4722
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
  Leaflet(0.4MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Sharp XV-Z10000E data projector:
The short editorial description of Sharp XV-Z10000E data projector
Projector: Home Cinema Mustang HD2 DLP WXGA 1280x768 800 ansi lumen contrast 2600:1 32dB 4:3 en 16:9 weergave
Short summary description Sharp XV-Z10000E data projector:
This short summary of the Sharp XV-Z10000E data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp XV-Z10000E, 2600:1, SHP, 475 x 178 x 406 mm, 1280 x 768 pixels
Long summary description Sharp XV-Z10000E data projector:
This is an auto-generated long summary of Sharp XV-Z10000E data projector based on the first three specs of the first five spec groups.
Sharp XV-Z10000E. Projector brightness: 800 ANSI lumens, Contrast ratio (typical): 2600:1. Service life of lamp: 2000 h, Bulb power: 270 W, Lamp type: SHP. Noise level: 32 dB. Power consumption (typical): 365 W. Weight: 9.4 kg
Sharp XV-Z10000E Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.