X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
True SXGA Conference LCD projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG-V10WE
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5112
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sharp True SXGA Conference LCD projector:
The short editorial description of Sharp True SXGA Conference LCD projector
True SXGA Conference LCD projector 4700 ANSI Lumen 400:1 contrast ratio, two high grade 200W UHP lamps
Short summary description Sharp True SXGA Conference LCD projector:
This short summary of the Sharp True SXGA Conference LCD projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp True SXGA Conference LCD projector, 400:1, SXGA (1280x1024), UHP, Wired, LCD, 621 x 444 x 196 mm
Long summary description Sharp True SXGA Conference LCD projector:
This is an auto-generated long summary of Sharp True SXGA Conference LCD projector based on the first three specs of the first five spec groups.
Sharp True SXGA Conference LCD projector. Projector brightness: 4700 ANSI lumens, Projector native resolution: SXGA (1280x1024), Contrast ratio (typical): 400:1. Bulb power: 200 W, Lamp type: UHP. Display: LCD. Power consumption (typical): 575 W. Weight: 18.9 kg
Sharp True SXGA Conference LCD projector Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.