location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-SV01 document management software Presentation English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-SV01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-SV01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp PN-SV01 document management software Presentation English :
The long product name of Sharp PN-SV01 document management software Presentation English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Signage Software - Viewer version
More>>>
Sharp PN-SV01 document management software Presentation English:
The official description of Sharp PN-SV01 document management software Presentation English as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PN-SV01 Viewer version displays the signage content received from the server.

Sharp Digital Signage Software (SDSS) Package provides quick and easy information display management for marketing content.

This versatile software package delivers program creation, registration, scheduling and distribution of pre-scheduled information on Sharp "PN" series LCD monitors, operating easily with a user-friendly interface. The PN-SV01 viewer software permits content prepared with PN-SS01 or PN-SS02 software to be stored on USB Flashdrives for playback to an unlimited number of location

Short summary description Sharp PN-SV01 document management software Presentation English:
This short summary of the Sharp PN-SV01 document management software Presentation English data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PN-SV01, Presentation, English, Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise,..., 256 MB, 1300 MHz, Celeron M

Long summary description Sharp PN-SV01 document management software Presentation English:
This is an auto-generated long summary of Sharp PN-SV01 document management software Presentation English based on the first three specs of the first five spec groups.

Sharp PN-SV01. Type: Presentation, Language version: English. Windows operating systems supported: Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise,..., Minimum RAM: 256 MB, Minimum processor speed: 1300 MHz

License
Type *
Presentation
Language version
English
System requirements
Windows operating systems supported *
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported *
No
System requirements
Minimum RAM
256 MB
Minimum processor speed
1300 MHz
Minimum processor family
Celeron M
Recommended processor
Pentium 2GHz
Recommended RAM
512 MB
Technical details
Video compression formats
MPEG, MPEG1, MPEG2, MPEG4, WMV
Image formats supported
BMP, GIF, JPG, PNG
Brand Image Product code Product Stock Price from
Sharp PN-SS02 document management software Presentation English Sharp PN-SS02 document management software Presentation English
(show image)
PN-SS02 PN-SS02
Sharp PN-SS01 document management software Presentation English Sharp PN-SS01 document management software Presentation English
(show image)
PN-SS01 PN-SS01
Country Distributor
United Kingdom 1 distributor(s)