location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-E471RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-E471RP
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 9 ms 700 cd/m² 1200:1
  • - 260 W
Long product name Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black :
The long product name of Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PN-E471RP - 47" LCD, 1920 x 1080, 700 cd/m2, 16:9, 1200:1, 9 ms
More>>>
Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
The official description of Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PN-E471RP, which features an integrated protective overlay for use in high traffic areas.
The 47" Class (46-15/16" Diagonal) PN-E471RP LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight).

- 47" Class (46-15/16" Diagonal) Screen Size w/ Thin Bezel.
- Full 1920 x 1080 Res. from Digital/Analog RGB & HD Video.
- 700 cd/m2 Brightness; 1000:1 Contrast Ratio.
- Optional Expansion Board and Signage Controller PC.
- Built-in 10W per Channel Stereo Audio System.
- Compatible for 24/7 use in Landscape and Portrait Modes.

Short summary description Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PN-E471RP, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, 9 ms, Black

Long summary description Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Sharp PN-E471RP computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Sharp PN-E471RP. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
700 cd/m²
Response time
9 ms
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.542 x 0.542 mm
Viewable size, horizontal
104 cm
Viewable size, vertical
58.4 cm
Sync-on-green (SOG)
Yes
RGB colour space
sRGB
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
20 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
2
HDMI *
Yes
HDMI ports quantity
1
Audio input
Yes
Headphone outputs
1
HDCP
Yes
AC (power) in
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
S-Video inputs quantity
1
RS-232 ports
1
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot *
No
Picture-in-Picture
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
260 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging content
Remote control included
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
1083 mm
Depth (without stand)
111 mm
Height (without stand)
628 mm
Weight (without stand)
25.5 kg
Bezel width (side)
1.95 cm
Bezel width (top)
1.95 cm
Bezel width (bottom)
1.95 cm
Packaging data
Package width
1239.8 mm
Package depth
287.3 mm
Package height
789.7 mm
Package weight
31 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Analog signal format system
NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 1 distributor(s)