location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-E421P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-E421P
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
Long product name Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black :
The long product name of Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PN-E421P - 42", 1920 x 1080, 700 cd/m2, 3000:1, 16:9, 60 Hz
More>>>
Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
The official description of Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PN-E421P, which features an integrated protective overlay for use in high traffic areas.
The 42" Class (42-1/16" Diagonal) PN-E421P LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E421 offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E421P LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight).

Short summary description Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
This short summary of the Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PN-E421P, Digital signage flat panel, 106.7 cm (42"), 1920 x 1080 pixels

Long summary description Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
This is an auto-generated long summary of Sharp PN-E421P Signage Display Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sharp PN-E421P. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.485 x 0.485 mm
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 800 x 600 (SVGA)
Supported video modes
1035i, 1080i, 1080p, 576i, 576p, 720p
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200, 400 x 200, 400 x 400
Bezel width (bottom)
1.95 cm
Bezel width (side)
1.95 cm
Bezel width (top)
1.95 cm
Performance
Analog signal format system
NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM
Picture-in-Picture
Yes
HDCP
Yes
Power
Power consumption (typical) *
225 W
Power consumption (standby) *
2 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
973 mm
Depth
126 mm
Height
566 mm
Weight
22 kg
Packaging data
Package width
1100 mm
Package depth
264 mm
Package height
704 mm
Package weight
28 kg
Packaging content
Remote control included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Manual
Yes
3D
No
AC (power) in
Yes
Aspect ratio
16:9
Audio input
Yes
Bluetooth
No
BNC input ports
5
Built-in subwoofer
No
Cable lock slot
No
Child lock
Yes
Composite sync
Yes
Display
LCD
Relative humidity
20 - 80%
S-Video inputs quantity
1
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Viewable size, horizontal
93 cm
Viewable size, vertical
52.3 cm
Built-in camera
No
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)