location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX51NTMA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-51NTMA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019753393
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 18000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta :
The long product name of Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18000 Pages, High Capacity Magenta Toner Cartridge
More>>>
Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta:
The official description of Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World Class Ink offers a full satisfaction guarantee on all Sharp Toner Cartridges

Short summary description Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta:
This short summary of the Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp MX51NTMA, 18000 pages, Magenta, 1 pc(s)

Long summary description Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Sharp MX51NTMA toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Sharp MX51NTMA. Colour toner page yield: 18000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Sharp MX-4110, Sharp MX-4110N, Sharp MX-4111, Sharp MX-4111N, Sharp MX-5110, Sharp MX-5110N, Sharp MX-5111, Sharp MX-5111N
Quantity per pack *
1 pc(s)
Colour toner page yield *
18000 pages
Features
Type *
Original
Printing colours *
Magenta
Weight & dimensions
Package type
Box
Other features
Print technology
Laser printing