location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX-31NTYA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-31NTYA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019753225
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - High (XL) Yield
  • - Colour toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow :
The long product name of Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge Sharp MX-3100N/ MX-2600N, Yellow, 15000 Pages
More>>>
Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow:
The official description of Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From Sharp Minds come Sharp Products - products designed to help individuals, families, and corporate teams connect effortlessly, communicate clearly, and unleash creativity like never before. Sharp is dedicated to improving people's lives through the use of advanced technology and a commitment to innovation, quality, value, and design.

Short summary description Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow:
This short summary of the Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp MX-31NTYA, 15000 pages, Yellow, 1 pc(s)

Long summary description Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Sharp MX-31NTYA toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Sharp MX-31NTYA. Colour toner page yield: 15000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Sharp MX-2600N, MX-3100N, MX-4100N, MX-4101N, MX-5000N, MX-5001N
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Colour toner page yield *
15000 pages
Type *
Original
Printing colours *
Yellow
Cartridge return & recycling
Yes
Product colour
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Page yield footnote
5% @ A4
Brand Image Product code Product Stock Price from
Sharp AR-200DC toner cartridge 1 pc(s) Original Black Sharp AR-200DC toner cartridge 1 pc(s) Original Black
(show image)
AR-200DC AR-200DC
Country Distributor
United States 1 distributor(s)