X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-26GA4E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-26GA4E show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4974019446868 show
Category :
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:11:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19665
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 3 years
Long product name Sharp LC-26GA4E 26" LCD TV:
The short editorial description of Sharp LC-26GA4E 26" LCD TV
LC-26GA4E 26i(66cm) ASV Black TFT-LCD WXGA Panel (1366x768 Pixel) Afneembare Luidsprekers 1 Bit Digital Versterker DVI-I Terminal Contrast 800:1 Geint AV-Tuner
Short summary description Sharp LC-26GA4E 26" LCD TV:
This short summary of the Sharp LC-26GA4E 26" LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp LC-26GA4E, 800:1, 1366 x 768 pixels, 2 x 10 Watt / A2-Stereo, TFT
Long summary description Sharp LC-26GA4E 26" LCD TV:
This is an auto-generated long summary of Sharp LC-26GA4E 26" LCD TV based on the first three specs of the first five spec groups.
Sharp LC-26GA4E. Display diagonal: 66 cm (26"), Display brightness: 450 cd/m², Display resolution: 1366 x 768 pixels. Audio system: 2 x 10 Watt / A2-Stereo. Display: TFT
Sharp LC-26GA4E Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Sharp

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Sharp LC-37GE1E 37" Full HD Black LCD TV
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC-37GE1E
 —