location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJ-BA31IMXA2EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJBA31IMXA2EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019910093
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 324 L
  • - 230 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 94 L Bottom-placed
More>>>
Short summary description Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel:
This short summary of the Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances SJ-BA31IMXA2EU, 324 L, No Frost (fridge), Fresh zone compartment, Stainless steel

Long summary description Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel:
This is an auto-generated long summary of Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel based on the first three specs of the first five spec groups.

Sharp Home Appliances SJ-BA31IMXA2EU. Total net capacity: 324 L. Door hinge: Right. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L. Fresh zone compartment. Product colour: Stainless steel

Brand Image Product code Product Stock Price from
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel
(show image)
SJ-BA31IEDI2EU SJ-BA31IEDI2EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IMXW2-EU Freestanding 324 L G White
(show image)
SJBA31IMXW2EU SJ-BA31IMXW2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IMXI2-EU Freestanding 324 L G Stainless steel
(show image)
SJBA31IMXI2EU SJ-BA31IMXI2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IEXI2-EU Freestanding 324 L Stainless steel
(show image)
SJBA31IEXI2EU SJ-BA31IEXI2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White
(show image)
SJ-BA31IEXW2EU SJ-BA31IEXW2EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJBA11IMXW1EU fridge-freezer Freestanding 324 L White
(show image)
SJBA11IMXW1EU SJBA11IMXW1EU 0.00
(excl. VAT)
0 (incl. VAT)