location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharkoon PureWriter TKL keyboard Gaming USB German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon Check ‘Sharkoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureWriter TKL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951017577
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4044951017577
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Sharkoon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sharkoon 4044951017577 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Sharkoon PureWriter TKL keyboard Gaming USB German Black :
The long product name of Sharkoon PureWriter TKL keyboard Gaming USB German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mechanisch (Kailh Blue), USB, DE, 355 x 127 x 35mm
More>>>
Short summary description Sharkoon PureWriter TKL keyboard Gaming USB German Black:
This short summary of the Sharkoon PureWriter TKL keyboard Gaming USB German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon PureWriter TKL, Full-size (100%), Wired, USB, Mechanical, LED, Black

Long summary description Sharkoon PureWriter TKL keyboard Gaming USB German Black:
This is an auto-generated long summary of Sharkoon PureWriter TKL keyboard Gaming USB German Black based on the first three specs of the first five spec groups.

Sharkoon PureWriter TKL. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Cable length: 1.5 m. USB hub, Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-02-10 02:54:30
Uk has collected 20 expert reviews for Sharkoon PureWriter TKL keyboard Gaming USB German Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Deutschland 1 distributor(s)