location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7892/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7892/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103774235
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 13:56:33
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 1 L
  • - Coffee pod, Ground coffee
  • - 7 cups 1 bar
  • - Coffee making
  • - 1450 W
  • - Black
More>>>
Short summary description Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L:
This short summary of the Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo HD7892/60, Pod coffee machine, 1 L, Coffee pod, Ground coffee, 1450 W, Black

Long summary description Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L:
This is an auto-generated long summary of Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L based on the first three specs of the first five spec groups.

Senseo HD7892/60. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 7 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
7 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Number of spouts
2
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Brand compatibility
Senseo
Brewing time (1 cup)
30 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black
Ergonomics
Removable drip tray
Yes
Cord length
0.8 m
Easy to clean
Yes
Detachable filter holder
Yes
Calc indicator
Yes
Power
Power *
1450 W
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
150 mm
Depth
400 mm
Height
270 mm
Weight
1.75 kg
Packaging data
Package width
466 mm
Package depth
242 mm
Package height
322 mm
Package weight
2.4 kg
Technical details
Maximum cup height
13 cm
Other features
Pump pressure
1 bar
Country of production
Romania
Source Testseek summary Average rating
Reviews
Updated:
2017-11-14 01:45:27
Uk has collected 1 expert review for Senseo HD7892/60 coffee maker Fully-auto Pod coffee machine 1 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)