Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 5000DV 120GB USB2 FWire 7200rpm ext
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T14J120
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23943
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive :
The short editorial description of Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive

HD 5000DV/120GB USB2 FireWire 7200rpm external
More>>>

Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive:
The official marketing text of Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive as supplied by the manufacturer
The Maxtor external hard drive makes it easy to add blazing fast storage whiteially designed for your unique creative requirements. With storage capacities up to 120GB, you'll have plenty of workspace for all your large projects, including over nine hours of digital video. The Maxtor 7200-RPM hard drive plus both FireWire (IEEE 1394, i.LINK) and USB 2.0 interface ports give you one of the most versatile drives available for your Mac and PC.
Short summary description Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive:
This short summary of the Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext, 120 GB, 3.5", 7200 RPM, 2 MB, 9 ms, 5 - 40 °C
Long summary description Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive :

Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext. Hard drive capacity: 120 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM. Weight: 1.2 kg. Dimensions (WxDxH): 152 x 219 x 41 mm

This is an auto-generated long summary of Seagate HD 5000DV 120GB USB2 FWire 7200rpm ext 120GB external hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
9 ms
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Other features
Internal
The product is built in.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152 x 219 x 41 mm
Sustained data rate
40 MB/s
X