X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DiskStor 40 external HARD DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STH6401U
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8649
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Seagate DiskStor 40 external HARD DRIVE 40GB:
The short editorial description of Seagate DiskStor 40 external HARD DRIVE 40GB
SEAGATE DiskStor 40 external HARD DRIVE/40GB/USB/5400rpm/

Marketing text Seagate DiskStor 40 external HARD DRIVE 40GB

:
The official marketing text of Seagate DiskStor 40 external HARD DRIVE 40GB as supplied by the manufacturer
DiskStor External USB Hard Drive, Datakeeper data management software, ACDSee data imaging software, and accessories
Short summary description Seagate DiskStor 40 external HARD DRIVE 40GB:
This short summary of the Seagate DiskStor 40 external HARD DRIVE 40GB data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate DiskStor 40 external HARD DRIVE
Long summary description Seagate DiskStor 40 external HARD DRIVE 40GB:
This is an auto-generated long summary of Seagate DiskStor 40 external HARD DRIVE 40GB based on the first three specs of the first five spec groups.
Seagate DiskStor 40 external HARD DRIVE. Hard drive capacity: 40 GB, Hard drive speed: 5400 RPM. USB version: 2.0. Read seek: 8.9 ms, Write seek: 10.9 ms
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
Ports & interfaces
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Other features
Read seek
8.9 ms
Internal
The product is built in.
Yes
Write seek
10.9 ms