location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Constellation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 2.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9500530NS-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 32 MB
  • - 3 Gbit/s
  • - 196 g
Long product name Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II :
The long product name of Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB 2.5" SATA II
More>>>
Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II:
The official description of Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- First 2.5-inch, 15mm nearline drive for space-constrained data centers
- Lowest operating power and enhanced PowerChoice™ power options for unprecedented power savings (up to 54%—as low as 1.1W) during idle
- The highest-reliability 7200-RPM drive, designed for 24x7 operation
- Best-in-class rotational vibration tolerance ensures unrivalled performance in high spindle-density applications, and multi-drive firmware maximizes system availability.
- SAS offers seamless Tier 2 enterprise experience, with improved data integrity. SAS 2.0 enables faster data access and larger topologies, increasing system scalability, data throughput and connectivity.
- Self-Encrypting Drive (SED) option cuts IT drive retirement expenses while securely protecting data
- FIPS Self-Encrypting Drive option provides all the benefits of SED and is NIST certified to meet U.S., Canada and U.K. federal data encryption compliance requirements

Short summary description Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II:
This short summary of the Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Constellation 500GB 2.5, 500 GB, 7200 RPM, 32 MB, 2.5", Serial ATA II

Long summary description Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II:
This is an auto-generated long summary of Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Constellation 500GB 2.5. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 2.5", Interface: Serial ATA II

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
2.5"
Interface *
Serial ATA II
Type *
HDD
HDD interface transfer rate
3 Gbit/s
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Mean time between failures (MTBF)
1200000 h
Power
Power consumption (typical)
3.5 W
Power consumption (idle)
2.6 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
0.5 G
Non-operating vibration
2.4 G
Weight & dimensions
Width
70 mm
Height
14.8 mm
Depth
100.5 mm
Weight
196 g
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:18:04
Uk has collected 6 expert reviews for Seagate Constellation 500GB 2.5 internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
umlan.com
Updated:
2018-06-01 09:18:04
It gives me a great pleasure to present to you Seagate! Seagate has very recently became UMLan Inc's partner and we are honored of having them under our wings. Today we are going to be taking a look at the newest family of enterprise level hard drives...
Good Very quiet in idle and operation states, High performance for Raid 1 SATA, Uses less power than standard hard drives, Perpendicular recording technology...
Bad None that we could find.
Bottom line It was a pleasure to review the Constellation series SATA hard drives by Seagate. While looking in the near future we can clearly see that the technology drives toward smaller and more compact systems. Keeping this in mind Seagate tries to concentrate...
90%
tomshardware.com
Updated:
2018-06-01 09:18:04
Everyone talks about SSDs, but conventional hard drives continue to make lot of progress, especially in the enterprise space, where established...
Bottom line Conclusion We included several additional hard drives in the benchmark charts to provide some points of reference for our review candidates. Obviously, the latest hard drives deliver considerably higher performance than their predecessors. One example...
0%
Brand Image Product code Product Stock Price from
Seagate Cheetah 73G internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" Fibre Channel Seagate Cheetah 73G internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" Fibre Channel
(show image)
214480 73G 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB, 2.5"HDD SATA internal hard drive 5400 RPM 8 MB Serial ATA Seagate Desktop HDD 80GB, 2.5"HDD SATA internal hard drive 5400 RPM 8 MB Serial ATA
(show image)
193594 80GB, 2.5"HDD SATA 0.00
(excl. VAT)
0 (incl. VAT)
Seagate K HDFb3 40GBATA133 5400Fluid 25pk bulk internal hard drive 40 GB 5400 RPM 2 MB 3.5" Ultra-ATA/133 Seagate K HDFb3 40GBATA133 5400Fluid 25pk bulk internal hard drive 40 GB 5400 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
2F040L0-25PK K HDFb3 40GBATA133 5400Fluid 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate K HDFireball 3 20GB ATA133 540020pkbulk internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/133 Seagate K HDFireball 3 20GB ATA133 540020pkbulk internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
2F020L0?20PK K HDFireball 3 20GB ATA133 540020pkbulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate FIREBALL 3 40GB IDE FDB internal hard drive 5400 RPM 2 MB Ultra-ATA/133 Seagate FIREBALL 3 40GB IDE FDB internal hard drive 5400 RPM 2 MB Ultra-ATA/133
(show image)
2F040L0 FIREBALL 3 40GB IDE FDB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate FIREBALL 3 30GB IDE FDB internal hard drive 5400 RPM 3.5" Ultra-ATA/133 Seagate FIREBALL 3 30GB IDE FDB internal hard drive 5400 RPM 3.5" Ultra-ATA/133
(show image)
2F030L0 FIREBALL 3 30GB IDE FDB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate HD Fireball 3 20GB ATA133 5400rpm internal hard drive 2 MB Ultra-ATA/133 Seagate HD Fireball 3 20GB ATA133 5400rpm internal hard drive 2 MB Ultra-ATA/133
(show image)
2F020L0 HD Fireball 3 20GB ATA133 5400rpm 0.00
(excl. VAT)
0 (incl. VAT)
Seagate HD Fireball 3 30GB ATA133 5400rpm internal hard drive 2 MB 3.5" Ultra-ATA/133 Seagate HD Fireball 3 30GB ATA133 5400rpm internal hard drive 2 MB 3.5" Ultra-ATA/133
(show image)
2F030J0 HD Fireball 3 30GB ATA133 5400rpm 0.00
(excl. VAT)
0 (incl. VAT)
Seagate HD Fireball 3 20GB ATA133 5400rpm internal hard drive 3.5" Ultra-ATA/133 Seagate HD Fireball 3 20GB ATA133 5400rpm internal hard drive 3.5" Ultra-ATA/133
(show image)
2F020J0 HD Fireball 3 20GB ATA133 5400rpm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)