location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Savvio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36.7GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST936701LC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 36.7 GB 2.5" 10000 RPM Ultra320 SCSI
  • - Server/workstation HDD
  • - Storage drive buffer size: 8 MB
  • - 220 g
Long product name Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI :
The long product name of Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36.7GB HDD, 10000rpm, Ultra320 SCSI, 8Mb
More>>>
Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI:
The official description of Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 10,000-RPM spindle speed
- Extremely fast access to data
- Ultra320 SCSI Interface
- Differential data integrity; up to 320-Mbyte/sec transfer rate; Cables 15 devices, up to 12 meters
- 8-Mbyte cache buffer
- Improved performance

Short summary description Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI:
This short summary of the Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Savvio 36.7GB HDD, 36.7 GB, 10000 RPM, 8 MB, 2.5", Ultra320 SCSI

Long summary description Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI:
This is an auto-generated long summary of Seagate Savvio 36.7GB HDD internal hard drive 10000 RPM 8 MB 2.5" Ultra320 SCSI based on the first three specs of the first five spec groups.

Seagate Savvio 36.7GB HDD. HDD capacity: 36.7 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra320 SCSI

Features
HDD capacity *
36.7 GB
HDD speed *
10000 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Ultra320 SCSI
Type *
HDD
Component for *
Server/workstation
HDD number of heads
2
Read seek time
4.5 ms
Write seek time
4.9 ms
Track to track seek time
0.4 ms
Average latency
3 ms
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
3 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
40 G
Non-operating shock
275 G
Weight & dimensions
Width
70.1 mm
Height
15 mm
Depth
111.7 mm
Weight
220 g