location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The USB 2.0 Pocket Hard Drive 2.5Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST625211U-RK/ML
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB :
The long product name of Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The USB 2.0 Pocket Hard Drive 2.5Gb 3600 RPM 2Mb
More>>>
Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB:
The official description of Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your new Pocket Hard Drive has been designed to be easy to set up and use. In fact, if you are using a modern operating system such as Macintosh OS X, Windows XP, Windows 2000, or Windows Me, you can plug it in and begin using it in just a minute or two. It's that simple.

The Seagate Pocket Hard Drive is a standard high-speed USB 2.0, bus-powered device. It provides a true "plug and play" connection that supports hot plugging so you can connect or disconnect the drive even when your computer is on. The drive receives power directly through the USB connector so there is no need for an external power source or batteries.

The high-speed USB 2.0 is backward compatible with the older USB 1.1 standard; however, USB 1.1 only supports transfer rates of 12 Mbits/sec. To take advantage of the speed of your Pocket Hard Drive, connect it to a computer that supports high-speed USB 2.0 connections. High-speed USB 2.0 supports data rates up to 480 Mbits/sec (40 times faster than USB 1.1).

Short summary description Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB:
This short summary of the Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate The USB 2.0 Pocket Hard Drive 2.5Gb, 2 MB, USB 2.0

Long summary description Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB:
This is an auto-generated long summary of Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB based on the first three specs of the first five spec groups.

Seagate The USB 2.0 Pocket Hard Drive 2.5Gb. Storage drive buffer size: 2 MB, Interface: USB 2.0

Features
Storage drive buffer size *
2 MB
Interface *
USB 2.0
Other features
Drive device, transfer rate
4 MB/s
Total storage capacity
2.5 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-08-30 05:34:13
Uk has collected 25 expert reviews for Seagate The USB 2.0 Pocket Hard Drive 2.5Gb internal hard drive 2 MB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techdigest.tv
Updated:
2014-08-30 05:33:46
Portable storage devices might not be the most glamorous entries in the technology market, but they can be extremely practical and even more so now that prices are dropping almost as fast as the memory capacity is increasing. Portable memory comes in...
60%
goodgearguide.com.au
Updated:
2014-08-30 05:33:51
The Seagate brand is synonymous with quality hard drives and the 5GB Pocket Drive is no exception to this rule. This compact and round USB2.0 external hard drive unit is small enough and light enough to easily carry around in a pocket or hold in the pa...
Good Small, retractable USB cable, 5GB storage...
Bad USB cable may be too short The Final Word Small, sturdily constructed and with large capacity– the PocketDrive is everything you could want in personal storage...
Bottom line Small, sturdily constructed and with large capacity– the PocketDrive is everything you could want in personal storage...
80%
aphnetworks.com
Updated:
2014-08-30 05:33:51
Flash drives are convenient. Flash drives offer decent speed. Flash drives are very common. Everyone has a flash drive. I have a flash drive, and you probably have a flash drive. Flash drive this, flash drive that. Whats the problem with flash drives?...
65%
pcadvisor.co.uk
Updated:
2014-08-30 05:34:01
If theres one thing theres an excess of these days, its stuff. Video, music, photos, interactive flash games and amusing clips weve found on the internet - we clog up our hard drives and removable media with it. So what should you do with all of...
Bottom line The Seagate 5GB drive is perfect if you primarily use a notebook. File copying is fast and its cunningly designed so cables coil back along its perimeter when not in use. But its rather fiddly to plug in to a desktop PC. Rosemary Haworth Lowest onli...
80%
pocket-lint.com
Updated:
2014-08-30 05:34:06
A 5Gb drive the size of a yo-yo with its own USB2.0 cable built in, what more could you want from a storage device.
90%
Xtremecomputing.co.uk
Updated:
2014-08-30 05:34:11
Seagate was founded in 1979 and was the first company to build 5.25-inch hard disc drives for the PC. And while it may have seemed like a minor milestone at the time, today this hard disc drive introduction is regarded as one event that helped fuel the...
Good Nice Design, Ease of use, No extra cables, 2 meg cache, what can I say 5 gigs, can be used as a boot drive, ideal for large data use...
Bad None...
Bottom line Overall though I found the drive a joy to use and think that a lot more professionals that need over 1.5 gig of portable storage will now want to get involved and buy one as the 2.5 gig or 5 gig will be ideal for them as well as the normal public that...
0%
xbitlabs.com
Updated:
2014-08-30 05:33:44
Most users are used to the fact that hard disk drives are relatively large rectangular devices that can store large amounts of data. Even external 2.5-inch storage solutions that have already become pretty widely spread and recently announced 1.8-inch...
Bottom line I have to admit that the results are not very pleasing for the Seagate USB Pocket Hard Drive. Very nice and convenient exterior design cannot make up for the performance difference compared with a regular contemporary USB flash drive. Some time ago the...
0%
gadgetspeak.com
Updated:
2014-08-30 05:33:46
In my last piece I covered reasonably small units, here a little larger in size ? still small enough to fit in a pocket ? and a lot larger in storage capacity.
0%
overclock3d.net
Updated:
2014-08-30 05:33:51
Seagate is a name familiar with all in the technology world for their vast range of storage systems. Today I will be looking at one of Seagate's newest creations, the Seagate 5GB Pocket Hard Drive. These "elegant, palm-sized drives can fit in your pock...
Bottom line All in all the Seagate Pocket Drive offers great bang for your buck. At around £60 the seagate drive costs less than flash drives of the same or lower storage. As for other portable hard discs on the market, Seagate's drive manages to both look sleek and...
0%
phoronix.com
Updated:
2014-08-30 05:33:56
First looking at the performance results, the Seagate 5.0GB Pocket Drive was slower than the Corsair Flash Voyager thumb drive, and of course, was evidently slower than the 5400RPM Hitachi ATA-6 mobile hard drive with SilverStone MS02 enclosure. The t...
80%
techarp.com
Updated:
2014-08-30 05:33:56
Seagate Pocket Hard DriveThe Seagate Pocket Hard Drive is a rather unique USB drive. Unlike flash memory drives, this USB drive packs a miniature hard drive within its compact and robust case! Of course, its not the most compact storage solution. The...
0%
barefeats.com
Updated:
2014-08-30 05:33:58
Updated October 13th, 2005, with iPod Nano Resultsand 7200rpm drive in a FW400 enclosure Networks are nice but so is "sneaker net." I have found small bus powered storage devices to be a quick and convenient way of transferring a few files across the r...
0%
v3.co.uk
Updated:
2014-08-30 05:33:58
Pill-shaped hard drive that fits in a pocket...
80%
viperlair.com
Updated:
2014-08-30 05:34:01
One or two gig flash drives not enough for you? We look at a solution that packs in 5GB.
Bottom line While smaller drives will get the job done, assuming you only transfer a moderate amount of files, having access to 5GB of storage is quite a life saver, especially with chores such as driver updates, application patches and multimedia file transfers...
0%
Computerpoweruser.com
Updated:
2014-08-30 05:34:03
USB flash keys are fine for replacing floppy diskettes, but let’s face it: You’re never going to use a thumb drive to move your Half-Life 2 config, music collection, or ripped DVDs. There’s no shortage of spacious portable hard drives to...
0%
informationweek.com
Updated:
2014-08-30 05:34:04
Whether youre an IT staffer who carries around a few select CDs that contain the images you maintain or a power home office/office user, Seagate has a viable solution for you in its 5.0 gigabyte USB hard drive. While not the only product on the market...
0%
legitreviews.com
Updated:
2014-08-30 05:34:06
With the increased popularity in portable data storage, and demand for greater storage capacity, it was only a matter of time before someone introduced a hard drive that would be small enough to fit in a pocket. For quite some time consumers have be...
Bottom line 3,600RPM's in your pocket! With the increased popularity in portable data storage, and demand for greater storage capacity, it was only a matter of time before someone introduced a hard drive that would be small enough to fit in a pocket. For quite some...
0%
trustedreviews.com
Updated:
2014-08-30 05:34:06
With USB flash storage devices ever increasing in size and dropping in price, it's a brave move by Seagate to bring out its ST650211USB. All right, so the model number doesn't really tell you much about the product, but the packaging says 5.0GB USB 2.0 Po...
Bottom line The Seagate 5.0GB USB 2.0 Pocket Hard Drive is a great little device. It may not be as small as some USB flash drives, but it's very capacious and represents great value for money...
80%
Digitaltrends.com
Updated:
2014-08-30 05:34:06
The Seagate USB 2.0 Pocket Hard Drive won a CES 2005 Innovation award, and it’s easy to see why.
90%
pcmag.com
Updated:
2014-08-30 05:34:06
The Seagate USB 2.0 Pocket Hard Drive is a palm-size (under 3 inches in diameter), 5GB, 3,600-rpm drive that couldnt be more convenient for carrying around lots and lots—and lots—of data. Perfect for business travelers or for personal users wh...
80%
Bjorn3d.com
Updated:
2014-08-30 05:34:11
When you need highly portable storage, you probably immediately consider USB flash drives and maybe 2.5" USB-powered portable hard drives. Well, Seagate has another product that you might want to consider if you need an affordable 2.5GB or 5.0GB devic...
Good Great price, Decent performance, Small and portable, Great Toolkit software included, Security option, Retractable USB cable...
Bad Not as fast as some flash drives...
Bottom line When it comes to affordable, small, portable, adequately fast and convenient storage, Seagate nails it with the USB 2.0 Pocket Hard Drive. I wouldnt hesitate to recommend it to anyone, especially those people who want something with more capacity tha...
95%