Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST320011A
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14871
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 07 Oct 2017 23:00:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive :
The short editorial description of Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive

20GB HDD, Ultra ATA-100 (Ultra), 7200Rpm, 2MB Cashe
More>>>

Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive:
The official marketing text of Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive as supplied by the manufacturer
Seagate's Barracuda ATA IV disc drives deliver 7,200-RPM performance for desktops and entry-level ATA servers, with capacities up to 80 Gbytes. The products feature all FDB motors for the quietest acoustics in the industry, superior reliability and the Ultra ATA/100 interface. These drives include Seagate's exclusive 3D Defense System and a one-year limited warranty.
Short summary description Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive:
This short summary of the Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Desktop HDD 20GB HDD, 20 GB, Ultra-ATA/100, 7200 RPM, 3.5", HDD, 2 MB
Long summary description Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive :

Seagate 20GB HDD, Desktop HDD. Hard drive capacity: 20 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 7200 RPM. Power consumption (typical): 12.6 W, Power consumption (standby): 1.1 W, Power consumption (read): 12.2 W. Width: 101.8 mm, Height: 26.1 mm, Depth: 146.6 mm

This is an auto-generated long summary of Seagate Desktop HDD 20GB HDD 20GB Ultra-ATA/100 internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Device type *
Type or category of the device.
HDD
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
8.9 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Hard disk number of heads
1
Start/stop cycles
50000
SMART technology
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12.6 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.1 W
Power
Power consumption (read)
12.2 W
Power consumption (write)
12.2 W
Power consumption (idle)
8 W
Input voltage
The voltage (V) which is required to power the product.
12
Start-up current
2.2 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.8 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
146.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
544 g
X