X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST318438LW
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 14:53:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11621
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Seagate Desktop HDD 18GB HDD:
The short editorial description of Seagate Desktop HDD 18GB HDD
18GB HDD, 7200rpm, SCSI, 2MB

Marketing text Seagate Desktop HDD 18GB HDD

:
The official marketing text of Seagate Desktop HDD 18GB HDD as supplied by the manufacturer
The drive has been developed as a system peripheral to the highest standards of design and construction. The drive depends upon its host equipment to provide adequate power and environment in order to achieve optimum performance and compliance with applicable industry and governmental regulations. Special attention must be given in the areas of safety, power distribution, shielding, audible noise control, and temperature regulation. In particular, the drive must be securely mounted in order to guarantee the specified performance characteristics
Short summary description Seagate Desktop HDD 18GB HDD:
This short summary of the Seagate Desktop HDD 18GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Desktop HDD 18GB HDD, SCSI, HDD, 5, 12, 5 - 55 °C, -40 - 70 °C, 5 - 90%
Long summary description Seagate Desktop HDD 18GB HDD:
This is an auto-generated long summary of Seagate Desktop HDD 18GB HDD based on the first three specs of the first five spec groups.
Seagate 18GB HDD, Desktop HDD. Hard drive capacity: 18 GB, Hard drive interface: SCSI, Hard drive speed: 7200 RPM. Input voltage: 5, 12. Width: 101.6 mm, Height: 25.4 mm, Depth: 146.1 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
18 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Write seek
7.5 ms
Read seek
6.9 ms
Full stroke seek
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
10.7 ms
Device type*
Type or category of the device.
HDD
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Hard disk number of heads
2
SMART technology
Yes
Power
Input voltage
The voltage (V) which is required to power the product.
5, 12
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Non-operating vibration
Environmental requirements for vibration in non-operating mode
2 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Operating vibration
Environmental requirements for vibration in operating mode
0.5 G
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Depth
The distance from the front to the back of something.
146.05 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
540 g