location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 146GB 3.5" SAS 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
146GB 3.5" SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3146356FC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 146GB 3.5" SAS 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 146 GB 3.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
  • - 0.674 g
Warranty: 5 years
Long product name Seagate Cheetah 146GB 3.5" SAS 3.5" :
The long product name of Seagate Cheetah 146GB 3.5" SAS 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheetah 15K.6 FC 4-GB/s 146-GB Hard Drive
More>>>
Seagate Cheetah 146GB 3.5" SAS 3.5":
The official description of Seagate Cheetah 146GB 3.5" SAS 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® Cheetah® 15K.6 hard drive enables manageable tiered storage solutions without compromising performance or reliability. Cheetah 15K.6 drives deliver cost-effective solutions, allowing systems to keep up with increasing performance needs over a longer period of time.
- Second-generation perpendicular recording for maximum capacity.
- Unprecedented performance with a 28 percent increase in sustained data rate, up to 164 MB/sec.
- Industry’s highest 3.5-inch drive reliability at 1.6-million-hours MTBF.
- Seagate proprietary PowerTrim™ technology provides a 61 percent improvement in watts/GB at idle.
- Advanced read/write technology delivers unrecoverable error rate of 1x10E16 .
- Available in FC or SAS interfaces.

Short summary description Seagate Cheetah 146GB 3.5" SAS 3.5":
This short summary of the Seagate Cheetah 146GB 3.5" SAS 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 146GB 3.5" SAS, 3.5", 146 GB, 15000 RPM

Long summary description Seagate Cheetah 146GB 3.5" SAS 3.5":
This is an auto-generated long summary of Seagate Cheetah 146GB 3.5" SAS 3.5" based on the first three specs of the first five spec groups.

Seagate Cheetah 146GB 3.5" SAS. HDD size: 3.5", HDD capacity: 146 GB, HDD speed: 15000 RPM

Features
HDD size *
3.5"
HDD capacity *
146 GB
HDD speed *
15000 RPM
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
Storage drive buffer size
16 MB
HDD number of heads
3
Read seek time
3.4 ms
Write seek time
3.9 ms
Track to track seek time
0.2 ms
Average latency
2 ms
Mean time between failures (MTBF)
1600000 h
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
1 Gs
Non-operating vibration
2 Gs
Operating shock
60 G
Non-operating shock
250 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
0.674 g
Other features
Sustained data rate
171 MB/s
HDD transfer rate
1051 Mbit/s
Internal
Yes
Fibre Channel
Yes
Brand Image Product code Product Stock Price from
Seagate Cheetah 300GB 3.5 3.5" SAS Seagate Cheetah 300GB 3.5 3.5" SAS
(show image)
ST3300657SS-RFB 300GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5 3.5" SAS Seagate Cheetah 600GB 3.5 3.5" SAS
(show image)
ST3600057SS-RFB 600GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5" SAS 3.5" Seagate Cheetah 600GB 3.5" SAS 3.5"
(show image)
ST3600057SS 600GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB 3.5" SAS 3.5" Seagate Cheetah 300GB 3.5" SAS 3.5"
(show image)
ST3300657SS 300GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)