Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATLAS 10K III 73GB U320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU73L/KU073L8
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8768
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 03 Apr 2017 11:33:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years (when purchased from authorized dealers)
Long product name Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive :
The short editorial description of Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive

ATLAS 10K III 73GB U320 68PIN 3.5IN 4.5MS 10KRPM 8MB NS (PC)
More>>>

Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive:
The official marketing text of Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive as supplied by the manufacturer
Introducing Atlas™ 10K III-Ultra320, the next generation Maxtor SCSI hard disk drive providing full implementation of all mandatory and optional Ultra320 SCSI interface features as defined in T10/SPI-4 rev. 9 draft standard. These features include Adaptive Active Filtering (AAF), Packetization and Quick Arbitration and Selection (QAS). Adaptive Active Filtering is a Maxtor technology innovation that allows the drive to adapt to changing system configurations and components while optimizing signal quality. This translates into lower error rates, easier integration, and increased bus efficiency for optimal system performance. Ultra320 SCSI provides the highest ever data bus bandwidth and is designed to handle the most demanding enterprise server applications. Enterprise computer users will now have faster, more reliable data transfer rates for optimal use in: multi-stream video and audio, data warehousing applications, web servers, RAID applications, large file transfers, non-linear editing, high-end graphics, electronic cinema, scientific data processing, video servers, image processing, high definition play back, super computer, and 3D animation. The Atlas 10K III-U320 has proven full inter-operability with major SCSI and SCSI RAID controller manufacturers and it is backwards compatible with prior SCSI interface standards.
Short summary description Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive:
This short summary of the Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate ATLAS 10K III 73GB U320, 73 GB, SCSI, 10000 RPM, 3.5", 8 MB, 4.5 ms
Long summary description Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive :

Seagate ATLAS 10K III 73GB U320. Hard drive capacity: 73 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Weight: 700 g. Hard disk transfer rate: 320 Mbit/s, Power requirements: +5V DC±5% +12V DC ±5%, Dimensions (WxDxH): 101.6 x 147 x 26.1 mm

This is an auto-generated long summary of Seagate ATLAS 10K III 73GB U320 73GB SCSI internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Read seek
4.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Hard drive
Track to track seek time (read/write)
0.3 ms
Hard disk number of heads
8
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
320 Mbit/s
Power requirements
+5V DC±5% +12V DC ±5%
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
X