X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERSONAL STORAGE ONETOUCH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A14B080
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7279
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Seagate PERSONAL STORAGE ONETOUCH 80GB:
The short editorial description of Seagate PERSONAL STORAGE ONETOUCH 80GB
PERSONAL STORAGE ONETOUCH 80GB 7200RPM 2MB USB2 RETAIL (PC)

Marketing text Seagate PERSONAL STORAGE ONETOUCH 80GB

:
The official marketing text of Seagate PERSONAL STORAGE ONETOUCH 80GB as supplied by the manufacturer
The Maxtor OneTouch™ drive - simply smarter storage with push-button backup. Just press the button and your files are backed up in one simple step. With up to 120GB, you have ample room to store your photos, music, videos, files, and more in one convenient location. Use it to access your most important files faster and more easily. The drive features a whisper-quiet 7200 RPM hard drive and is equipped with a USB 2.0/1.1 interface for easy connection. Available in a new anodized aluminum case. PC compatible
Short summary description Seagate PERSONAL STORAGE ONETOUCH 80GB:
This short summary of the Seagate PERSONAL STORAGE ONETOUCH 80GB data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate PERSONAL STORAGE ONETOUCH, 5 - 35 °C, Dantz Restrospect Express Maxtor OneTouch drivers Maxtor OneTouch utilities , PC, Windows Pentium II-class equivalent processor or higher , Windows 98SE, Me, 2000 Professional or XP, 41 x 140 x 210 mm
Long summary description Seagate PERSONAL STORAGE ONETOUCH 80GB:
This is an auto-generated long summary of Seagate PERSONAL STORAGE ONETOUCH 80GB based on the first three specs of the first five spec groups.
Seagate PERSONAL STORAGE ONETOUCH. Hard drive capacity: 80 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM. USB version: 2.0. Weight: 1.38 kg. Bundled software: Dantz Restrospect Express Maxtor OneTouch drivers Maxtor OneTouch utilities . Compatibility: PC, Minimum system requirements: Windows Pentium II-class equivalent processor or higher , Read seek: 9.3 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.38 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Dantz Restrospect Express
Maxtor OneTouch drivers
Maxtor OneTouch utilities
Other features
Read seek
9.3 ms
Minimum system requirements
Windows
Pentium II-class equivalent processor or higher
Windows 98SE, Me, 2000 Professional, or XP
CD-ROM drive
64 MB of RAM
Available FireWire or USB 1.1,2.0 port depending on model
Internet connection (for system upgrades)
Total storage capacity
The total amount of data that can be stored on the device.
80 GB
Write seek
9.3 ms
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, Me, 2000 Professional or XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41 x 140 x 210 mm
I/O ports
An interface on a device to which you can connect another device.
USB
Sustained data rate
34 MB/s