X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIAMONDMAX 80 61.4GB IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96147H6
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5590
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Seagate DIAMONDMAX 80 61.4GB IDE:
The short editorial description of Seagate DIAMONDMAX 80 61.4GB IDE
DIAMONDMAX 80 61.4GB IDE 3.5HH 2MB 5400RPM 9.0MS UD NS (PC)

Marketing text Seagate DIAMONDMAX 80 61.4GB IDE

:
The official marketing text of Seagate DIAMONDMAX 80 61.4GB IDE as supplied by the manufacturer
Maximize your computer’s data storage capacity and performance with Maxtor
DiamondMax® 80 hard drives.These high-capacity drives, available in formatted
capacities up to 81.9 GB, are designed for high-end desktops and workstations.They’re ideally suited to storage-hungry multimedia and Internet applications where high burst and sustained transfer rates are crucial.Their Ultra ATA/100 interface, 2 MB
SDRAM cache buffer and a 9 ms average seek time provide data transfer speeds up to 100 megabytes per second.They employ Maxtor’s Adaptive ATA Control™ for unsurpassed data integrity and Maxtor’s Silent Store™ technology for whisper-quiet acoustic performance.Whether your application is technical, multimedia or Internet-based, the DiamondMax 80 delivers an unbeatable combination of capacity, speed and reliability.
Short summary description Seagate DIAMONDMAX 80 61.4GB IDE:
This short summary of the Seagate DIAMONDMAX 80 61.4GB IDE data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate DIAMONDMAX 80 61.4GB IDE, 5 - 55 °C, Ultra-ATA/100, 102 x 147 x 26 mm
Long summary description Seagate DIAMONDMAX 80 61.4GB IDE:
This is an auto-generated long summary of Seagate DIAMONDMAX 80 61.4GB IDE based on the first three specs of the first five spec groups.
Seagate DIAMONDMAX 80 61.4GB IDE. Hard drive capacity: 61.4 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 5400 RPM. Weight: 601 g. Dimensions (WxDxH): 102 x 147 x 26 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
61.4 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
9 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.55 ms
Hard drive
Track to track seek time (read/write)
1 ms
Hard disk number of heads
6
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
601 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 147 x 26 mm
Internal
The product is built in.
Yes