X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K HDAtlas10KIV 146GBU320 80p10 20pkbulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B146J0?20PK
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5584
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk:
The short editorial description of Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk
HD Atlas 10K IV U320 146GB 80Pin 10.000rpm 5 Year Warranty 20 pk bulk

Marketing text Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk

:
The official marketing text of Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk as supplied by the manufacturer
The Atlas™ 10K IV drive is the industry’s fastest 10K SCSI drive, with a seek time of 4.3ms and maximum sustained data transfer rate up to 72MB/sec. Thanks to its speed advantage, the Atlas 10K IV drive provides up to a 30% increase in sustained data transfer rates and delivers 9% faster seek times over the previous 10K SCSI generation.

With capacities of 36.7GB, 73.4GB and 147.1GB, these drives are ideal for the most demanding high-bandwidth and high-capacity enterprise server applications. The Ultra320 interface includes features such as packetization and quick arbitrate and select, which greatly increase data throughput. The Maxtor-developed Ultra320 interface includes MaxAdapt™ (adaptive active filtration), a closed-loop method of improving signal quality. MaxAdapt allows the drive to adapt to changing system conditions and components, which translates into lower error rates, easier integration, and increased bus efficiency for optimal system performance.

Like other Maxtor drives, the Atlas 10K IV drives provide superior shock durability with the Maxtor Shock Protection System, which guards against the effects of mistreatment during handling and integration. The result for systems integrators is fewer returns, lower total cost of ownership, and more satisfied customers. Other valuable features include active LVD bus hot pluggable design, intelligent bus management, and automatic SCSI mode configuration.
Short summary description Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk:
This short summary of the Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk, 5 - 55 °C, SCSI, 101.6 x 147 x 26.1 mm
Long summary description Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk:
This is an auto-generated long summary of Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk based on the first three specs of the first five spec groups.
Seagate K HDAtlas10KIV 146GBU320 80p10 20pkbulk. Hard drive capacity: 146 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Weight: 740 g. Dimensions (WxDxH): 101.6 x 147 x 26.1 mm, Data transfer rate: 0.820 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Write seek
4.9 ms
Read seek
4.4 ms
Access time
4.8 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Track to track seek time (read/write)
0.3 ms
Hard drive
Hard disk number of heads
8
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
740 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.820 Gbit/s
Internal
The product is built in.
Yes
I/O ports
An interface on a device to which you can connect another device.
68-pin WIDE and
80-pin SCA-2