X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K MLinePIII 300GBUATA133 7200 20pk bulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B300R0?20PK
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6302
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 3 year limited warranty.
Long product name Seagate K MLinePIII 300GBUATA133 7200 20pk bulk:
The short editorial description of Seagate K MLinePIII 300GBUATA133 7200 20pk bulk
HD MaxLine Plus III 300GB 7200rpm Ball Bearing ATA133 16MB Buffer 3 Year Warranty 20pk bulk

Marketing text Seagate K MLinePIII 300GBUATA133 7200 20pk bulk

:
The official marketing text of Seagate K MLinePIII 300GBUATA133 7200 20pk bulk as supplied by the manufacturer
MaXLine III drives provide large-capacity enterprise disk storage ideally suited for midline and nearline applications that require increased performance beyond traditional optical and tape solutions, as well as higher reliability than traditional desktop hard drives. MaXLine III drives provide IT managers with faster, more efficient alternatives to traditional backups, such as point-in-time copies, snapshot clones and remote replication. Businesses also have the option of maintaining more information on midline storage to supplement their online storage, offering them greater flexibility in managing their data. The third-generation MaXLine drives offer up to 300GB storage capacity designed for Mean Time To Failure (MTTF) of 1 million hours for low I/O duty cycle midline and nearline applications. Offered with a three-year limited warranty, MaXLine III drives are available in either parallel or serial ATA interfaces.
Short summary description Seagate K MLinePIII 300GBUATA133 7200 20pk bulk:
This short summary of the Seagate K MLinePIII 300GBUATA133 7200 20pk bulk data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate K MLinePIII 300GBUATA133 7200 20pk bulk, 5 - 55 °C, Ultra-ATA/133, +5VDC (+-5%), +12 VDC (+-10%), 101 x 147 x 25 mm
Long summary description Seagate K MLinePIII 300GBUATA133 7200 20pk bulk:
This is an auto-generated long summary of Seagate K MLinePIII 300GBUATA133 7200 20pk bulk based on the first three specs of the first five spec groups.
Seagate K MLinePIII 300GBUATA133 7200 20pk bulk. Hard drive capacity: 300 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 7200 RPM. Weight: 630 g. Power requirements: +5VDC (+-5%), +12 VDC (+-10%), Dimensions (WxDxH): 101 x 147 x 25 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
300 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
16 MB
Hard disk average seek time
9.3 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Track to track seek time (read/write)
0.8 ms
Hard drive
Hard disk number of heads
6
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
630 g
Other features
Power requirements
+5VDC (+-5%), +12 VDC (+-10%)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101 x 147 x 25 mm
Internal
The product is built in.
Yes