Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD DiamondMax Plus9 80GB ATA133 7200 2MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y080L0
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 32065
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 06 Oct 2017 22:50:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive :
The short editorial description of Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive

HD DiamondMax Plus9 80GB ATA133 7200rpm
More>>>

Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive:
The official marketing text of Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive as supplied by the manufacturer
The 7200 RPM DiamondMax Plus 9 hard drive is your solution for performance PCs with data-intensive applications such as network attached storage, home networking devices, audio, video and other multimedia applications. When your applications demand performance and reliability for your critical data, DiamondMax Plus 9 provides the highest capacity in its class. DiamondMax Plus 9 is equipped with fluid dynamic bearing motors for acoustic sensitive applications. This allows the drive to operate with extremely low sound output, an important feature for many applications. With Maxtor Shock Protection and Data Protection Systems on every drive, your drives and data are protected against operating and non-operating shock.
Short summary description Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive:
This short summary of the Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB, 80 GB, 3.5", 7200 RPM, 2 MB, 9.3 ms, 5 - 55 °C
Long summary description Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive :

Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB. Hard drive capacity: 80 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM. Weight: 630 g. Average latency: 4.2 ms, Dimensions (WxDxH): 101.6 x 147 x 26.1 mm

This is an auto-generated long summary of Seagate HD DiamondMax Plus9 80GB ATA133 7200 2MB 80GB external hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
9.3 ms
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
630 g
Other features
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Cylinders
16383
Hard disk number of heads
16
Internal
The product is built in.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
X