X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD DiamonMaxPlus9 60GB SATA150 7200 8MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y060M0
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:47:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5853
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB:
The short editorial description of Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB
DiamondMax Plus 9 HDD 60GB 7200 RPM SATA/150 8MB buffer

Marketing text Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB

:
The official marketing text of Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB as supplied by the manufacturer
The 7200 RPM DiamondMax® Plus 9 hard drive is your solution for performance PCs with data- intensive applications such as network attached storage, home networking devices, audio, video and other multimedia applications. When your applications demand performance and reliability for your critical data, DiamondMax Plus 9 provides the highest capacity in its class. DiamondMax Plus 9 is equipped with fluid dynamic bearing motors for acoustic sensitive applications. This allows the drive to operate with extremely low sound output, an important feature for many applications.
Short summary description Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB:
This short summary of the Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB, Serial ATA, 5 - 55 °C, +5VDC +12 VDC, 101.6 x 147 x 26.1 mm
Long summary description Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB:
This is an auto-generated long summary of Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB based on the first three specs of the first five spec groups.
Seagate HD DiamonMaxPlus9 60GB SATA150 7200 8MB. Hard drive capacity: 60 GB, Hard drive interface: Serial ATA, Hard drive speed: 7200 RPM. Height: 26.1 mm, Weight: 630 g. Power requirements: +5VDC +12 VDC, Dimensions (WxDxH): 101.6 x 147 x 26.1 mm, Total storage capacity: 60 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
9.3 ms
Access time
9.3 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Hard disk number of heads
16
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
630 g
Other features
Power requirements
+5VDC +12 VDC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Total storage capacity
The total amount of data that can be stored on the device.
60 GB
Internal
The product is built in.
Yes
I/O ports
An interface on a device to which you can connect another device.
Serial ATA / 150