X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiamondMax Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6L020J1
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 14:51:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10404
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Seagate DiamondMax Plus 20GB HDD:
The short editorial description of Seagate DiamondMax Plus 20GB HDD
20GB HDD, ATA133, 7200rpm, 2MB

Marketing text Seagate DiamondMax Plus 20GB HDD

:
The official marketing text of Seagate DiamondMax Plus 20GB HDD as supplied by the manufacturer
The Maxtor DiamondMax D740X hard disk drive is designed to meet the need for performance. With 40GB per platter at industry-standard capacity points, the D740X confirms Maxtor’s leadership in drive technology. The D740X drive uses optimized, electrical and mechanical designs to achieve leading capacity points, quality, reliability, and acoustics at competitive prices. In summary, the D740X is the best choice for commercial and consumer needs.
Short summary description Seagate DiamondMax Plus 20GB HDD:
This short summary of the Seagate DiamondMax Plus 20GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate DiamondMax Plus 20GB HDD, Ultra-ATA/133, HDD, 5, 12, 5 - 55 °C, -40 - 65 °C, 5 - 95%
Long summary description Seagate DiamondMax Plus 20GB HDD:
This is an auto-generated long summary of Seagate DiamondMax Plus 20GB HDD based on the first three specs of the first five spec groups.
Seagate 20GB HDD, DiamondMax Plus. Hard drive capacity: 20 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 7200 RPM. Power consumption (typical): 24 W, Power consumption (standby): 0.8 W, Power consumption (read): 8 W. Width: 102.1 mm, Height: 26.1 mm, Depth: 147 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
8.5 ms
Full stroke seek
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
17.8 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Device type*
Type or category of the device.
HDD
Track to track seek time (read/write)
0.8 ms
Bytes per sector
512
Hard disk number of heads
1
Start/stop cycles
50000
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24 W
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.8 W
Power consumption (idle)
7.4 W
Power consumption (write)
8 W
Power consumption (read)
8 W
Input voltage
The voltage (V) which is required to power the product.
5, 12
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65°C
Operating relative humidity (H-H)
5 - 95%
Operating shock
Environmental requirements for optimal protection from impact in operating mode
30 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
300 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
102.1 mm
Depth
The distance from the front to the back of something.
147 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
580 g
Brand
Image
Product code
Product
Stock
Price from
Seagate DiamondMax Plus D740X 20GB Ultra ATA/133 2 MB
Seagate DiamondMax Plus D740X 20GB Ultra ATA/133 2 MB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6L020L1
 —