X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIAMONDMAX PLUS 8 40GB IDE 25pkbulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6E040L0-25PK
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:09:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6080
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk:
The short editorial description of Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk
HD DiamondMax Plus 8/40GB ATA133 7200rpm 2 Year Warranty 25-pack Bulk

Marketing text Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk

:
The official marketing text of Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk as supplied by the manufacturer
DiamondMax Plus 8 blends performance and value in an ATA hard drive. This drive is the perfect combination for the mainstream consumer or commercial user. Offered in various capacities, the DiamondMax Plus 8 is equipped with fluid dynamic bearing motors. This technology minimizes the noise of the drive, which is ewhiteially important in personal video recorder applications. This fast performer at 7200 RPM and fast Ultra ATA 133 interface is the most reliable and robust single-head/single platter hard drive on the market.
Short summary description Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk:
This short summary of the Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk, 5 - 60 °C, 101.6 x 146.1 x 17.7 mm
Long summary description Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk:
This is an auto-generated long summary of Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk based on the first three specs of the first five spec groups.
Seagate DIAMONDMAX PLUS 8 40GB IDE 25pkbulk. Hard drive capacity: 40 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM. USB version: 2.0. Weight: 510 g. Average latency: 4.17 ms, Dimensions (WxDxH): 101.6 x 146.1 x 17.7 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
10 ms
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
510 g
Other features
Internal
The product is built in.
Yes
Hard disk number of heads
16
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Cylinders
16383
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 146.1 x 17.7 mm