X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxtor Diamond Max 10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B160P0
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13512
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 years
Long product name Seagate Maxtor Diamond Max 10:
The short editorial description of Seagate Maxtor Diamond Max 10
HDD DiamondMax10 160GB UATA133 7200 8MB 1pk bulk

Marketing text Seagate Maxtor Diamond Max 10

:
The official marketing text of Seagate Maxtor Diamond Max 10 as supplied by the manufacturer
Maxtor creates a new standard with the introduction of the DiamondMax 10 drive. Its high capacity, enhanced reliability and great performance combine to make this the perfect drive for home or office desktop users. The Maxtor-developed ULTRA ATA/133 interface maximizes performance potential by supporting data transfer rate up to 133 MB/s. The DiamondMax 10 drives deliver high reliability and data integrity using the Maxtor-developed Shock Protection System (SPS) and Data Protection System (DPS) to give the drive enhanced protection against operating and non-operating shock. The DiamondMax 10 drives` great benefit is fluid dynamic bearing motor for quiet operation.
Short summary description Seagate Maxtor Diamond Max 10:
This short summary of the Seagate Maxtor Diamond Max 10 data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Maxtor Diamond Max 10, 0 - 60 °C, Ultra-ATA/133, 101.6 x 147 x 26.1 mm
Long summary description Seagate Maxtor Diamond Max 10:
This is an auto-generated long summary of Seagate Maxtor Diamond Max 10 based on the first three specs of the first five spec groups.
Seagate Maxtor Diamond Max 10. Hard drive capacity: 160 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 7200 RPM. Weight: 630 g. Dimensions (WxDxH): 101.6 x 147 x 26.1 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Access time
9.3 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
630 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Internal
The product is built in.
Yes
Special features
Fluid dynamic bearing motor for quiet operation.
Maxtor-developed Shock Protection System (SPS) and Data Protection System (DPS).
Brand
Image
Product code
Product
Stock
Price from
Seagate DiamondMax Diamond Max 10
Seagate DiamondMax Diamond Max 10
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6L250S0
 — 
Seagate Maxtor Diamond Max 10
Seagate Maxtor Diamond Max 10
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6B160P0?20PK
 — 
Seagate Maxtor DIAMONDMAX 10
Seagate Maxtor DIAMONDMAX 10
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6B250R0
 — 
Seagate DiamondMax 10 320GB Serial ATA II 16 MB 20pk bulk RoHS
Seagate DiamondMax 10 320GB Serial ATA II 16 MB 20pk bulk RoHS
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6V320F0?20PK
 — 
Seagate MAXTOR DiamondMax 10
Seagate MAXTOR DiamondMax 10
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6B200P0
 — 
Seagate DiamondMax 10 320GB Serial ATA II 16 MB RoHS
Seagate DiamondMax 10 320GB Serial ATA II 16 MB RoHS
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6V320F0
 — 
Seagate DiamondMax K Diamond Max 10 20pk bulk
Seagate DiamondMax K Diamond Max 10 20pk bulk
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6L250S0?20PK
 — 
Seagate DiamondMax DIAMONDMAX 10 120GB UATA 133 7200rpm 8Mb
Seagate DiamondMax DIAMONDMAX 10 120GB UATA 133 7200rpm 8Mb
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6B120P0
 —