X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K HDDiaMx16 160GBATA133 5400FB20pkbulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R160L0?20PK
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5674
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk:
The short editorial description of Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk
HD Diamondmax 16 160GB UIDE133 5400rpm 2 Year Warranty 20pk bulk

Marketing text Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk

:
The official marketing text of Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk as supplied by the manufacturer
The Maxtor DiamondMax® 16 hard disk drive is designed to efficiently meet the need for capacity. With industry-standard capacity points up to 160GB, DiamondMax 16 drives confirm Maxtor’s leadership position in drive technology. The drives use advanced, integrated electronics combined with numerous design innovations to achieve a wide range of capacity points, solid reliability, and quiet operation. As a result, they are the premier choice for desktop, commercial and consumer electronics high-capacity storage needs.
Short summary description Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk:
This short summary of the Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk, 5 - 55 °C, Ultra-ATA/133, +5V, +12V, 102 x 147 x 26 mm
Long summary description Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk:
This is an auto-generated long summary of Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk based on the first three specs of the first five spec groups.
Seagate K HDDiaMx16 160GBATA133 5400FB20pkbulk. Hard drive capacity: 160 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 5400 RPM. Weight: 610 g. Power requirements: +5V, +12V, Dimensions (WxDxH): 102 x 147 x 26 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
12.6 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.6 ms
Hard disk number of heads
16
Cylinders
16383
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
610 g
Other features
Power requirements
+5V, +12V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 147 x 26 mm
Internal
The product is built in.
Yes