X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K HDFireb3 40GBATA133 5400rpm 20pk bulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F040L0?20PK
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:43:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6057
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk:
The short editorial description of Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk
HD Fireball 3 40GB UIDE133 5400rpm Fluid Bearing 2 Year Warranty20pk bulk

Marketing text Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk

:
The official marketing text of Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk as supplied by the manufacturer
The Maxtor Fireball family of hard drives provides a balance of performance, reliability, and value for entry-level desktop PC and consumer electronics applications. The Maxtor Fireball is now equipped with the industry's fastest parallel interface, Ultra ATA/133. Because they combine value and performance, these drives are excellent choices for entry-level desktop systems and consumer electronics applications. The drives provide field-proven quality and reliability, and include Maxtor Silent Store technology for whisper-quiet acoustic performance and Maxtor Adaptive ATA Control for unsurpassed data integrity. When your application calls for a cost-effective, high-performance storage solution, select a Fireball drive by Maxtor.
Short summary description Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk:
This short summary of the Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk, Ultra-ATA/133, 5 - 60 °C, +5V, +12V, 102 x 147 x 17.5 mm
Long summary description Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk:
This is an auto-generated long summary of Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk based on the first three specs of the first five spec groups.
Seagate K HDFireb3 40GBATA133 5400rpm 20pk bulk. Hard drive capacity: 40 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 5400 RPM. Weight: 509 g. Power requirements: +5V, +12V, Dimensions (WxDxH): 102 x 147 x 17.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard disk average seek time
12 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.5 ms
Hard disk number of heads
16
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
509 g
Other features
Power requirements
+5V, +12V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 147 x 17.5 mm
Internal
The product is built in.
Yes