X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxtor Fireball 541DX HARD DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2B020H1
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14519
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Seagate Maxtor Fireball 541DX HARD DRIVE:
The short editorial description of Seagate Maxtor Fireball 541DX HARD DRIVE
Maxtor Fireball 541DX HARD DRIVE/ 20GB/ ATA100 / 5400rpm

Marketing text Seagate Maxtor Fireball 541DX HARD DRIVE

:
The official marketing text of Seagate Maxtor Fireball 541DX HARD DRIVE as supplied by the manufacturer
The Maxtor 541DX is the latest in the new family of Maxtor single-platter 5400 RPM hard drives designed for higher reliability. It’s inner diameter load/unload ramp locks the recording head into a protective carrier to cradle the head during shipment and any other time the drive is not in operation. The Maxtor 541DX is the industry’s first 20GB capacity single-head/single-platter hard drive with an Ultra ATA/100 interface. Because they combine value and performance, these drives are excellent choices for entry-level desktop systems and consumer electronics applications. The 541DX drives provide field-proven quality and reliability, and include Maxtor Silent Store™ for unsurpassed data integrity. When your application calls for a cost-effective, high-performance storage solution, select the 541DX series by Maxtor.
Short summary description Seagate Maxtor Fireball 541DX HARD DRIVE:
This short summary of the Seagate Maxtor Fireball 541DX HARD DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Maxtor Fireball 541DX HARD DRIVE, Ultra-ATA/100
Long summary description Seagate Maxtor Fireball 541DX HARD DRIVE:
This is an auto-generated long summary of Seagate Maxtor Fireball 541DX HARD DRIVE based on the first three specs of the first five spec groups.
Seagate Maxtor Fireball 541DX HARD DRIVE. Hard drive capacity: 20 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 5400 RPM
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard disk number of heads
16
Brand
Image
Product code
Product
Stock
Price from
Seagate Momentus 250GB 2.5" SATA II
Seagate Momentus 250GB 2.5" SATA II
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST9250315AS
USD 29.46
(excl. VAT)
USD 35.65(incl. VAT)
Seagate Constellation 500GB 2.5" SATA II
Seagate Constellation 500GB 2.5" SATA II
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST9500530NS
USD 127.54
(excl. VAT)
USD 153.04(incl. VAT)
Seagate Constellation 160GB 2.5" SATA II
Seagate Constellation 160GB 2.5" SATA II
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST9160511NS
USD 45.00
(excl. VAT)
USD 51.75(incl. VAT)
Seagate Momentus 250GB 2.5" SATA II 250GB Serial ATA II
Seagate Momentus 250GB 2.5" SATA II 250GB Serial ATA II
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST9250315ASG
USD 60.25
(excl. VAT)
USD 69.29(incl. VAT)