location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Kittens With Ball Of Yarn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kittens With Ball Of Yarn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13724 show
Show alternative article codes used in the online market place
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 01:51:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life Kittens With Ball Of Yarn :
The long product name of schleich Farm Life Kittens With Ball Of Yarn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cats are considered one of man’s best friends. Kittens spend most of their time sleeping and playing. They can chase after a ball of yarn for hours.
More>>>
schleich Farm Life Kittens With Ball Of Yarn:
The official description of schleich Farm Life Kittens With Ball Of Yarn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cats have a long-standing relationship with humans. They have been loyal housemates for several centuries. In general they weigh between 2.5 and 7 kilogrammes, stand just under 30 cm high and are 50 cm long. Cat’s teeth, tongue and ears are highly developed, and they are able to express their mood through body language. Their set of teeth is that of a carnivore. Their tongue features little barbed papillae which help both to groom their fur and to spread their characteristic smell. The ears are capable of perceiving very high tones. They may trigger allergies, but are nonetheless one of man's best friends. - Fun Fact : With the help of thirty-two muscles inside each ear, cats are able to move either one of them individually. - Scientific Name : Felis catus - Conservation Status : domesticated - Primary Habitat : worldwide - Global Home : worldwide

Short summary description schleich Farm Life Kittens With Ball Of Yarn:
This short summary of the schleich Farm Life Kittens With Ball Of Yarn data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Kittens With Ball Of Yarn, Multicolour

Long summary description schleich Farm Life Kittens With Ball Of Yarn:
This is an auto-generated long summary of schleich Farm Life Kittens With Ball Of Yarn based on the first three specs of the first five spec groups.

schleich Farm Life Kittens With Ball Of Yarn. Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Weight & dimensions
Width
50 mm
Depth
30 mm
Height
40 mm