Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 127 cm (50") LCD
- - Full HD 1920 x 1080 pixels 16:9
- - 350 cd/m² 8 ms
- - ATSC NTSC
- - VESA mounting 400 x 200 mm
- - 200 W
Long product name Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m²
:
HDLCD5050 - 50'', 1920 x 1080, 16:9, 20000:1, 8ms, Black
The long product name of Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDLCD5050 - 50'', 1920 x 1080, 16:9, 20000:1, 8ms, Black
More>>>
Short summary description Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m²:
This short summary of the Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Sansui HDLCD5050, 127 cm (50"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
Long summary description Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m²:
This is an auto-generated long summary of Sansui HDLCD5050 TV 127 cm (50") Full HD Black 350 cd/m² based on the first three specs of the first five spec groups.
Sansui HDLCD5050. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black