X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Flash Card 2Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCFB-2048-485
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:32:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5436
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  Leaflet(0.1MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Sandisk Compact Flash Card 2Gb 2GB memory card:
The short editorial description of Sandisk Compact Flash Card 2Gb 2GB memory card
Sandisk CompactFlash card 2 GB
Short summary description Sandisk Compact Flash Card 2Gb 2GB memory card:
This short summary of the Sandisk Compact Flash Card 2Gb 2GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sandisk Compact Flash Card 2Gb, 0 - 60 °C, 8 - 95%, 36.4 x 42.8 x 3.94 mm, 85.6 x 54 x 5 mm
Long summary description Sandisk Compact Flash Card 2Gb 2GB memory card:
This is an auto-generated long summary of Sandisk Compact Flash Card 2Gb 2GB memory card based on the first three specs of the first five spec groups.
Sandisk Compact Flash Card 2Gb. Capacity: 2 GB. Weight: 11.4 g. Dimensions (WxDxH): 36.4 x 42.8 x 3.94 mm, CompactFlash adapter dimensions: 85.6 x 54 x 5 mm
Sandisk Compact Flash Card 2Gb Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Sandisk

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Sandisk Standard CompactFlash 4GB 4GB CompactFlash memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDCFB-4096
 —