Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SanDisk Cruzer Extreme 32GB, USB 3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0619659075941 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0619659076009
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6771
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive :
The short editorial description of Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive

32GB, USB 3.0, 190MB/s, Black/Grey
More>>>
Short summary description Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive:
This short summary of the Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sandisk SanDisk Cruzer Extreme 32GB, USB 3.0, 32 GB, USB 3.0 (3.1 Gen 1), Type-A, 128-bit AES, Slide, Black, Grey
Long summary description Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive :

Sandisk SanDisk Cruzer Extreme 32GB, USB 3.0. Capacity: 32 GB, USB version: USB 3.0 (3.1 Gen 1), USB connector: Type-A. Form factor: Slide, Colour of product: Black, Grey, Material: Plastic. Width: 21.3 mm, Depth: 70.9 mm, Height: 11.4 mm. Compatible operating systems: Windows 2000/ME/XP/Vista/7, Linux, MacOS X 10.1.2+

This is an auto-generated long summary of Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black,Grey USB flash drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 53 expert reviews for Sandisk Cruzer Extreme 32GB, USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A 黑色, 灰色 隨身碟 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
digitalversus.com
Updated:
2017-05-01
Good Very fast 185 MBps read speed, Retractable USB connector, USB 3.0 interface, Data encryption software included...
Bad Slower write speed than the 64 GB model (59 MBps compared with 140 MBps)...
Bottom line Even if the 16 GB SanDisk Extreme USB 3.0 flash drive can't match the 64 GB model on write speeds, it's still an excellent choice for anyone looking for a speedy storage solution that doesn't cost the earth. The retractable USB connector is a nice touch t...
80%
macworld.co.uk
Updated:
2017-05-01
Combines excellent performance, light weight and is relatively inexpensive too SanDisk is another electronic memory specialist, well known for its SSD line as well as assorted USB and SD card products. The company doesn’t currently make a fast externa...
Good Best overall thumbdrive performance, relatively inexpensive...
Bad Flimsy build, limited capacity...
Bottom line SanDisk's new Extreme USB 3.0 stick is one of the best value devices we've tested, which combines impressively quick operation for a miniature thumbdrive, extremely light weight – if potentially fragile – and an excellent price per capacity metric of just...
80%
micromart.co.uk
Updated:
2017-05-01
It's not quite the USB 3.0 version of the SanDisk Ultra Backup we wanted (there's no hardware backup button, for a start) but the SanDisk Extreme 64GB is in similar territory – only this time, it's much more modern. If you don't believe us, you only have...
60%
uk.hardware.info
Updated:
2017-05-01
We all use USB sticks at work or at home, it's the easiest and often the fastest way to copy or transfer some files. There's a huge number of different ones out there - some extremely cheap, and others more expensive. It can be a challenge to find a goo...
0%
technoodling.net
Updated:
2017-05-01
USB 3.0 isn't really that new. PC manufacturers have been incorporating it into their machines since last year, and external hard drive manufacturers like Western Digital and Seagate have also been taking advantage of the faster 3.0 spec for almost a year...
Bottom line The result of the test speaks for itself. If your computer already has USB 3.0 ports, the Sandisk Extreme USB 3.0 Flash Drive is a good buy. The speed with which it reads and writes files definitely pays for itself. In todays digital media heavy world, th...
0%
Show all