Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Smartphone Stylus

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smartphone Stylus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-01
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5705730461019
Category
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
stylus pens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31348
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 28 Aug 2017 12:48:10
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: false
Long product name Sandberg Smartphone Stylus :
The short editorial description of Sandberg Smartphone Stylus

Smartphone Stylus
More>>>

Sandberg Smartphone Stylus:
The official marketing text of Sandberg Smartphone Stylus as supplied by the manufacturer
This stylus pen lets you hit the letters accurately and quickly. The compact size and smart aluminium finish make the pen a perfect match for your smartphone.
Short summary description Sandberg Smartphone Stylus:
This short summary of the Sandberg Smartphone Stylus data-sheet is auto-generated and uses the product title and the first six key specs.
Sandberg Smartphone Stylus, 5 g, 140 mm, 7 mm, 7 mm, 30 mm, 20 mm
Long summary description Sandberg Smartphone Stylus :

Sandberg Smartphone Stylus. Weight: 5 g, Width: 140 mm, Depth: 7 mm. Package type: Blister

This is an auto-generated long summary of Sandberg Smartphone Stylus based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Device type
Type or category of the device.
Mobile phone/smartphone
Quantity
The number of products there are.
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 g
Width
The measurement or extent of something from side to side.
140 mm
Depth
The distance from the front to the back of something.
7 mm
Height
The measurement of the product from head to foot or from base to top.
7 mm
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
30 mm
Package depth
The distance from the front to the back of the packaging.
20 mm
Package height
The distance from the top to the bottom of the packaging.
140 mm
Package weight
Weight of the packaged product.
19 g
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging data
Package type
The type of product package e.g. box.
Blister
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
X