location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg iPlug Stylus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPlug Stylus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730461002
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg iPlug Stylus :
The long product name of Sandberg iPlug Stylus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hit the letters accurately when typing on your iPod, iPhone or iPad. Fits into the connector so you always have it with you. Also protects the socket against dust and dirt.
More>>>
Sandberg iPlug Stylus:
The official description of Sandberg iPlug Stylus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hit the letters accurately when typing on your iPod, iPhone or iPad. Fits into the connector so you always have it with you. Also protects the socket against dust and dirt.

Short summary description Sandberg iPlug Stylus:
This short summary of the Sandberg iPlug Stylus data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg iPlug Stylus, Black, RoHS, 1 pc(s), 82 mm, 16 mm, 130 mm

Long summary description Sandberg iPlug Stylus:
This is an auto-generated long summary of Sandberg iPlug Stylus based on the first three specs of the first five spec groups.

Sandberg iPlug Stylus. Product colour: Black. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 82 mm, Package depth: 16 mm

Features
Product colour *
Black
Sustainability
Sustainability certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
82 mm
Package depth
16 mm
Package height
130 mm
Package weight
17 g