location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Portable Yepp Player 256MB 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Yepp Player 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-T6V show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Portable Yepp Player 256MB 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - OLED
  • - Equalizer
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 20 h
More>>>
Short summary description Samsung Portable Yepp Player 256MB 0.256 GB:
This short summary of the Samsung Portable Yepp Player 256MB 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Portable Yepp Player 256MB, 0.256 GB, OLED, FM radio, 29 g

Long summary description Samsung Portable Yepp Player 256MB 0.256 GB:
This is an auto-generated long summary of Samsung Portable Yepp Player 256MB 0.256 GB based on the first three specs of the first five spec groups.

Samsung Portable Yepp Player 256MB. Total storage capacity: 0.256 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 29 g

Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Display
Display *
OLED
Audio
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
Line-in
Yes
Power
Continuous audio playback time *
20 h
Weight & dimensions
Weight
29 g
Other features
Dimensions (WxDxH)
22.2 x 54.5 x 22.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:00
Uk has collected 2 expert reviews for Samsung Portable Yepp Player 256MB 0.256 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 18:23:33
The Samsung YP-T6 has a handy list of features, but consumers would be better off with the newer and very similar YP-T7. There are three models of the YP-T6 available: the 256MB T6V, the 512MB T6Y and the 1GB T6Z.
70%
Country Distributor
United Kingdom 1 distributor(s)