location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MP3-PLAYER YP-53V 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3-PLAYER YP-53V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-53V
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MP3-PLAYER YP-53V 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.256 GB
  • - LCD
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 22 h
More>>>
Short summary description Samsung MP3-PLAYER YP-53V 0.256 GB:
This short summary of the Samsung MP3-PLAYER YP-53V 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MP3-PLAYER YP-53V, 0.256 GB, LCD, FM radio, 33 g

Long summary description Samsung MP3-PLAYER YP-53V 0.256 GB:
This is an auto-generated long summary of Samsung MP3-PLAYER YP-53V 0.256 GB based on the first three specs of the first five spec groups.

Samsung MP3-PLAYER YP-53V. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 22 h. Weight: 33 g

Storage
Total storage capacity *
0.256 GB
Display
Display *
LCD
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
Line-in
Yes
Power
Continuous audio playback time *
22 h
Weight & dimensions
Weight
33 g
Other features
Dimensions (WxDxH)
27 x 87 x 21 mm
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Zen Nano Plus 1Gb Black
(show image)
70PF163300049 Zen Nano Plus 1Gb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 1Gb E100 slvr Silver
(show image)
SDMX2-1024-E18 MP3 audioplayer 1Gb E100 slvr 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-WS 2000
(show image)
HZWS2000 HDD SPELER HZ-WS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-RS 256W 0.256 GB
(show image)
AZRS256 MP3 SPELER AZ-RS 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-ES 256W 0.256 GB
(show image)
AZES256 MP3 SPELER AZ-ES 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-DS 2000
(show image)
HZDS2000 HDD SPELER HZ-DS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Black 3Gb
(show image)
500711 MM ARCHOS MP3 Gmini XS 100 Black 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Pink 3Gb
(show image)
500712 MM ARCHOS MP3 Gmini XS 100 Pink 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Silver 3Gb
(show image)
500713 MM ARCHOS MP3 Gmini XS 100 Silver 3Gb 0.00
(excl. VAT)
0 (incl. VAT)