Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE50ES5500W 50" Full HD Smart TV Wi-Fi Black LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE50ES5500W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE50ES5500 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806085062726
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36152
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 07 Sep 2017 04:43:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung UE50ES5500W 50" Full HD Smart TV Wi-Fi Black LED TV:
This short summary of the Samsung UE50ES5500W 50" Full HD Smart TV Wi-Fi Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UE50ES5500W, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Long summary description Samsung UE50ES5500W 50" Full HD Smart TV Wi-Fi Black LED TV :

Samsung UE50ES5500W. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation frequency: 100 Hz, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: DVB-C,DVB-T. Wi-Fi, Ethernet LAN. Weight: 14.6 kg. Colour of product: Black

This is an auto-generated long summary of Samsung UE50ES5500W 50" Full HD Smart TV Wi-Fi Black LED TV based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
CMR (Clear Motion Rate)
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Supported video modes
The video modes that can be displayed by the device.
1080p
Motion interpolation frequency
100 Hz
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
127 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Lifestyle apps
Skype
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Auto volume leveler
Yes
Audio system
System used to play music or speech.
SRS TheaterSound HD
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi ready
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Power, Stand-by
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
No
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
No
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Ports & interfaces
PC Audio in
The socket (port) for the PC audio input.
Yes
Audio input for DVI
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Smart modes
Cinema, Game, Sports
Ergonomics
VESA mounting *
Yes
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Smartphone remote support
The product can be used to remotely manage a smartphone.
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Annual energy consumption *
The amount of energy used by the product per year.
95 kWh
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1139.6 mm
Depth *
The distance from the front to the back of something.
46.9 mm
Height *
The measurement of the product from head to foot or from base to top.
673.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.6 kg
Width (with stand)
1139.6 mm
Depth (with stand)
228.1 mm
Height (with stand)
725.2 mm
Weight with stand
16.7 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1355 x 145 x 791 mm
Packaging data
Package weight
Weight of the packaged product.
20.9 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC
Desktop stand
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 1 expert review for Samsung UE50ES5500W and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
X