X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-H552B/WBGH
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:11:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11373
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk:
The short editorial description of Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk
TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk

Marketing text Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk

:
The official marketing text of Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk as supplied by the manufacturer
Writing : DVD+R, DVD+RW, DVD-R, DVD-RW, CD-R, CD-RW
Reading : DVD+R, DVD+RW, DVD-R, DVD-RW, CD-R, CD-RW, DVD-ROM, CD-ROM
Buffer Under Run Free Technology
Writing DVD-R double layer 2.4x
Short summary description Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk:
This short summary of the Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk, 148.2 x 42 x 184 mm
Long summary description Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk:
This is an auto-generated long summary of Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk based on the first three specs of the first five spec groups.
Samsung TS-H552B WBGH 16x12x4x4x48x32 EIDE 1pk. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 130 ms, Access time: 110 ms. Weight: 760 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
40x
CD rewrite speed
32x
DVD write speed
12x
DVD rewrite speed
4x
Reading speed
CD read speed *
48x
DVD read speed
16x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
760 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 42 x 184 mm