X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 52X32X52 BULK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW-252SENS
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8990
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Samsung CD-RW 52X32X52 BULK:
The short editorial description of Samsung CD-RW 52X32X52 BULK
CD-RW 52X32X52 BULK BARE TYPE W LOGO & NERO SOFT

Marketing text Samsung CD-RW 52X32X52 BULK

:
The official marketing text of Samsung CD-RW 52X32X52 BULK as supplied by the manufacturer
Buffer Under Run Free Technology
Supports Variable Packet (CD-R), Variable and Fixed Packet (CD-RW) Read/write
Supports Ultra DMA Mode 2
Supports Mt.Rainier
Short summary description Samsung CD-RW 52X32X52 BULK:
This short summary of the Samsung CD-RW 52X32X52 BULK data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CD-RW 52X32X52 BULK, 148.2 x 42 x 184 mm
Long summary description Samsung CD-RW 52X32X52 BULK:
This is an auto-generated long summary of Samsung CD-RW 52X32X52 BULK based on the first three specs of the first five spec groups.
Samsung CD-RW 52X32X52 BULK. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms. Weight: 750 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
52x
CD rewrite speed
32x
Reading speed
CD read speed *
52x
Access time
Access time
100 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 42 x 184 mm