X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD/VCR combi SV-DVD640
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV-DVD640
Category :
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Dec 2012 20:42:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9156
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Short summary description Samsung DVD/VCR combi SV-DVD640:
This short summary of the Samsung DVD/VCR combi SV-DVD640 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung DVD/VCR combi SV-DVD640, MPEG4, MP3, WMA, 230V, 50Hz, Grey, DVD-R/DVD-RW (videomodus)/DVD+R/DVD+RW CD-R, CD-RW, 430 x 29 x 85 mm
Long summary description Samsung DVD/VCR combi SV-DVD640:
This is an auto-generated long summary of Samsung DVD/VCR combi SV-DVD640 based on the first three specs of the first five spec groups.
Samsung DVD/VCR combi SV-DVD640. Video formats supported: MPEG4, Audio formats supported: MP3, WMA. Power consumption (typical): 19 W. Colour of product: Grey. Power requirements: 230V, 50Hz, Optical disc recording: DVD-R/DVD-RW (videomodus)/DVD+R/DVD+RW CD-R, CD-RW, Dimensions (WxDxH): 430 x 29 x 85 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
File formats
Video formats supported*
The type of video formats that can be used by this device.
MPEG4
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3, WMA
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
19 W
Colour
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Other features
Power requirements
230V, 50Hz
Optical disc recording
DVD-R/DVD-RW (videomodus)/DVD+R/DVD+RW CD-R, CD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 29 x 85 mm
I/O ports
An interface on a device to which you can connect another device.
1x Audio out
1x Digital audio coaxial out
1x Digital audio optical out
2x Scart
1x s video out
1x Composite RF in