Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSG-3500CR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSG-3500CR/ZD
Category
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
stereoscopic 3D glasses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6448
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 27 Aug 2017 04:46:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses :
The short editorial description of Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses

3D, 40 h, 29 g, Black
More>>>

Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses:
The official marketing text of Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses as supplied by the manufacturer
Samsung’s next-generation ultra-lightweight (weighs only one ounce) 3D Active Glasses are light-years ahead.

Stylish 3D glasses give Perfect Wearing Experience

Take your 3D experience to the next level with the Perfect Wearing Experience, found with Samsung 3D glasses SSG-3500CR. A unique ergonomic design, which guarantees the perfect fit, brings a touch of luxury to the whole 3D experience. The new 29g feather weight design provides a flexible bridge, nose pad and perfect weight balance for total comfort. The 3D glasses are rechargeable and are available in optimised sizes for everyone. So, experience 3D in luxury with your new 3D glasses that are made to fit.

Bring 3D to life with advanced performance

Settle for nothing less than the absolute best 3D experience. With the advanced 3D effect, the Samsung 3D glasses SSG-3500CR deliver a 3D performance that is simply stunning. Both lenses work in perfect harmony to produce images that are true-to-life. These glasses are ready to transform an entire 3 hours of 3D viewing after charging for approximately 3 minutes. And add to this the stable connection, which keeps a safety link to your TV via RF equipment, and you are
ready for a new world of entertainment.
Short summary description Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses:
This short summary of the Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SSG-3500CR, 40 h, 2 h, 142 x 170 x 40 mm, 29 g, Black, 0 - 40 °C
Long summary description Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses :

Samsung SSG-3500CR. Battery life (max): 40 h, Charging time: 2 h. Dimensions (WxDxH): 142 x 170 x 40 mm, Weight: 29 g. Colour of product: Black. Package dimensions (WxDxH): 177 x 203 x 55 mm. Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Samsung SSG-3500CR Black 1pc(s) stereoscopic 3D glasses based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Maximum operating distance
The maximum distance from which you can operate the device.
0.5 m
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
40 h
Charging time
The amount of time needed to charge the product.
2 h
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
177 x 203 x 55 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
142 x 170 x 40 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
X