location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy TabPro S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-W708N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-W708NZKA
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2023 10:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 30.5 cm (12") 2160 x 1440 pixels OLED
  • - 2.2 GHz
  • - 128 GB SSD
  • - Single camera 5 MP Front camera 5 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.1 Near Field Communication (NFC)
  • - 5200 mAh 10 h
  • - Windows 10 Pro
More>>>
Short summary description Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy TabPro S SM-W708N, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black

Long summary description Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Samsung Galaxy TabPro S SM-W708N. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 696 g. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
30.5 cm (12")
Display resolution *
2160 x 1440 pixels
LED backlight
Yes
Display technology
OLED
Display technology marketing name
Super AMOLED
Touch technology
Multi-touch
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor cores
2
Processor frequency *
2.2 GHz
Memory
Internal memory *
4 GB
Storage
Internal storage capacity *
128 GB
Storage media *
SSD
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
UMTS, WCDMA
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 2100, 2600 MHz
Ports & interfaces
Microphone in
No
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Position location *
Yes
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Battery
Battery capacity *
5200 mAh
Battery life (max)
10 h
Media formats
Audio formats supported
AAC, FLAC, M4A, MP3, WAV, WMA
Video formats supported
MP4, WMV
Weight & dimensions
Width
290.3 mm
Depth
6.3 mm
Height
198.8 mm
Weight
696 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
SSD capacity
128 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 04:50:54
Uk has collected 197 expert reviews for Samsung Galaxy TabPro S SM-W708N 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2016-10-22 04:50:53
It seems like 2-in-1 hybrids are more like two-a-penny hybrids at the moment – we reviewed both the Dell XPS 12 and HP Spectre x2 last month – but the Galaxy TabPro S offers something different. First, this 12in 2-in-1 includes a 2,160 x 1,440 Super AMOLE...
Bottom line There's much to like about the Galaxy TabPro S. Its beautiful display, fine battery life and decent performance came as a welcome surprise. However, more work needs to be done to improve the keyboard cover and its wobbly docking mechanism. As a Window...
60%
apcmag.com
Updated:
2016-10-22 04:50:53
With an aluminium-alloy frame running around the outside edge and a body that's just 6.4mm thick, this Windows 10 device is thinner than most flagship smartphones. Weighing just 690g at its 12-inch size, it's reasonably comfortable to hold one-handed — t...
80%
futurefive.co.nz
Updated:
2016-10-22 04:50:53
The Samsung Galaxy TabPro S has been officially described by Samsung as the perfect tablet for work and play - fusing Samsung's defining technology and Microsoft's Windows 10 into a lightweight, premium tablet/folio in two varieties: The 4G LTE, and the W...
Bottom line I expected slightly more from the global giant that is Samsung. I think next time a little more focus on a better folio keyboard would put the company in better stead. for now, at least.Samsung Galaxy TabPro S 4G LTE $1999 RRP​Samsung Galaxy TabPro S...
0%
techadvisor.co.uk
Updated:
2016-10-22 04:50:53
We live with an abundance of technology. From the computers on our desks and on our coffee tables to the phones we are glued to throughout the waking day, there are just so many devices clamouring for our attention. Things were made even more complicated...
Bottom line The TabPro S is undeniably a beautiful and capable piece of hardware and it can be a joy to use. The problem is, it's not a joy to use all the time. The 2-in-1 form factor can work, and we still think that the Surface Pro 4 is the best example of this, th...
70%
mobilechoiceuk.com
Updated:
2016-10-22 04:50:53
Samsung's Galaxy line has changed considerably since the earliest Galaxy S range of phones. With the Galaxy S6, their phones did a 360 degrees in terms of their look and feel and have now turned into sophisticated smartphones built using premium materials...
Good Chic looks, Bundledin cover, Windows 10, Samsung Flow...
Bad Doesnt have all the ports required, Battery could be better, Intel M processor not v powerful...
Bottom line I love that Samsung pack a robust keyboard cover alongside the tablet and that the TabPro S has a great battery life but then the Core M3 processor isnt the fastest or the smartest and we all know that Windows is not without its issues. However, Samsung...
80%
pocket-lint.com
Updated:
2016-10-22 04:50:53
Not so long ago Samsung pulled out of the laptop market in the UK, which came as a bit of a shock. It also showed the electronic manufacturer's hand and forward-thinking, to some degree, given that tablet and laptop markets have largely converged in recen...
Good Enhances design quality for Samsung tablets, slender fan-free design, full Windows 10 operability, bright and colourful screen, battery means a full working day's use (8+ hours), keyboard included...
Bad Fussy keyboard/cover only has two stand positions, small trackpad, Intel Core M3 and 4GB RAM lack punch of competitors, no stylus included, price doesn't make it standout against the competition...
Bottom line Overall, Samsung's first bash at a laptop-replacement tablet gets plenty of things right. It runs full Windows 10, lasts for a full working day, has a bright and colourful screen (although it's not class-leading in terms of resolution), and a solid...
80%
gizmodo.com.au
Updated:
2016-10-22 04:50:53
Another day, another Windows 10 hybrid tablet. But this one is notable for two reasons: it's coming from Samsung, which isn't known for its Windows machines, and Samsung has designed this device to be far more tablet than most hybrids on the market.It sho...
0%
v3.co.uk
Updated:
2016-10-22 04:50:54
The Galaxy TabPro S is Samsung's first Windows 10-powered 2-in-1 and the company no doubt hopes to make a mark in the business convertible market, especially having ditched its laptop efforts in the UK last year. Samsung is entering a crowded market as D...
Good Gorgeous display, great design, stellar battery life...
Bad Keyboard is awkward to use, performance can be laggy...
Bottom line A good effort that could find success, but it's a shame Samsung didn't spend a bit more time and attention on the details that could have turned this from a good device into a great one...
60%
Theinquirer.net
Updated:
2016-10-22 04:50:54
SAMSUNG NO LONGER releases laptops in the UK, having admitted defeat in 2014 . However, the company no doubt hopes that the Galaxy TabPro S, its first Windows 10-powered 2-in-1, will make up for this and help to make a mark on the business convertible mar...
Good Gorgeous display, great design, stellar battery life...
Bad Keyboard is awkward to use, performance can be laggy...
Bottom line There's a lot to like about the Samsung Galaxy TabPro S. The AMOLED display is one of the best we've used, the design is premium and the battery lives up to Samsung's big claims.It's not without its downsides, however, as the keyboard add-on is pretty sho...
70%
mobilesyrup.com
Updated:
2016-10-22 04:50:54
With Microsoft and Intel by its side, Samsung has entered the two-in-one market with a creditable stab at the laptop-tablet hybrid.The Samsung Galaxy TabPro S marks the first Galaxy to run an operating system other than Android, and is in many ways unique...
Good Lightweight and portable, Beautiful Super AMOLED screen, Keyboard included...
Bad Hefty Canadian price tag, Awkward design, Small keyboard and sticky touchpad, Only has a USB-C port, Patrick O'Rourke contributed photography to this review...
0%
itpro.co.uk
Updated:
2016-10-22 04:50:54
Samsung withdrew from the European laptop market several years ago, but it's now made a return – in a small-scale, oddball fashion. The Galaxy TabPro S is a tablet that comes with a keyboard case, transforming it into a laptop. Despite the Galaxy name tho...
Good Thin, Dazzling screen, USBC...
Bad No other ports besides USBC, Dreadful keyboardscreen cover, Stylus not included as standard...
Bottom line A reasonably good tablet, as long as you're happy with Windows 10 and USB-C, but a complete non-starter as a laptop replacement...
60%
itwire.com
Updated:
2016-10-22 04:50:54
Samsung's Galaxy TabPro S (GTS) is one of the first serious contenders in the Windows 10, two-in-one, hybrid, detachable tablet space, until now the domain of Microsoft's Surface range.But after nearly a month of use I have to say that on the surface I am...
Bottom line Beautifully made and designed, Samsung quality, superb screen, great battery life, and desirable!Average camera, speakers and performance. Poor expandability (at present).But as an everyday Surface Pro user, I can see where the GTS is better and euphemist...
0%
bit.com.au
Updated:
2016-10-22 04:50:54
The Microsoft Surface was revolutionary when it first debuted four years ago. The idea of a wrap-around keyboard case on a tablet that ran Windows meant that – in theory at least – you could forgo the laptop for a lighter, much more portable device. If...
Bottom line The Samsung Galaxy TabPro S is a confident first step in the space for Samsung, and it gets a huge amount right, not least the quality of the screen, which is top class, but also for the fact that includes a keyboard in the box where it's main rivals char...
67%
techguide.com.au
Updated:
2016-10-22 04:50:54
Samsung is already a dominant force in Android smartphones and Android tablets and it has just set its sights on reaching the top in the Windows 10 tablet category with the Galaxy TabPro S.The 12-inch device has been released at a time when customers are...
Good Thin and light design, impressive performance, excellent display, comes with keyboard cover...
Bad No regular USB port, no memory card slot, keyboard cover not always responsive...
Bottom line The Samsung Galaxy TabPro S is a sleek and slim device that will suit users who want the flexibility and convenience of a tablet and laptop in one. For those deciding if they should buy a tablet instead of a new Windows laptop for your everyday computing...
80%
alphr.com
Updated:
2016-10-22 04:50:54
The Microsoft Surface was revolutionary when it first debuted four years ago. The idea of a wrap-around keyboard case on a tablet that ran Windows meant that - in theory at least - you could forgo the laptop for a lighter, much more portable device. If i...
Bottom line The Samsung Galaxy TabPro S is a confident first step in the space for Samsung, and it gets a huge amount right, not least the quality of the screen, which is top class, but also for the fact that includes a keyboard in the box where it's main rivals char...
60%
stuff.tv
Updated:
2016-10-22 04:50:54
There has been at least one new Microsoft Surface hybrid every year since 2012. Each version has tweaked the design and levelled-up the hardware, but the Samsung Galaxy TabPro S just swans in and makes the Surface look a bit fat and fusty.This is a Window...
Good Super-punchy AMOLED screen, Good battery life, Laptop-scale keyboard, Windows 10 flexibility...
Bad Expensive in the price:performance stakes, Keyboard is a bit shallow, Ultra-limited connectivity is not handy...
Bottom line Samsung's Galaxy TabPro S is a classic case of: it's great, but it isn't for everyone. In the ‘wins' column, it's a bit of a marvel. It is so slim, its screen is punchier and more vibrant that those of laptop three times the price and it leaves an iPad Pr...
80%
gadgetguy.com.au
Updated:
2016-10-22 04:50:54
Samsung is returning to computers, well, sort of. Fresh off the back of new and successful smartphones in the S7 range, the company responsible for the “Galaxy” range of devices is returning to Windows for a notebook on a diet.It's been a while since we'v...
Good Wonderfully thin and light; One of the best looking tablet displays out there; Keyboard included with the tablet, complete with a magnetic case and trackpad; Supports USB Type C; Samsung Flow offers Galaxy S7 and S7 Edge users more reason to use this tabl...
Bad Storage is set to a piddling 128GB, and you only get 86GB of that; No microSD expandable storage; Keyboards lacks backlighting, making it harder to use in low light environments; Only one USB port, and it's the Type C charge port; Samsung Flow (and its bi...
Bottom line There's no doubting that Samsung has built a lovely laptop replacement in the TabPro S, and we love that the company has thought to include things that would be premium accessories, but it just needs more.It needs a Bluetooth stylus, and it desperately ne...
80%
Digitaltrends.com
Updated:
2016-10-22 04:50:54
Samsung would badly like to be a player in the PC world. That's evident from its continued PC roll-out in North America, and now the Korean brand is taking a jab at the Windows tablet market – including Microsoft's Surface Pro — with the Galaxy TabPro S.T...
Good Extremely thin and light, Keyboard accessory is no extra charge, Wide display color gamut and high contrast ratio, Decent battery life...
Bad Display suffers poor viewing angles, Keyboard is cramped, Very limited connectivity...
Bottom line The issue with the TabPro S is one that's easily boiled down to a simple point. Samsung designed a mobile device, and then installed Windows on it. From the hard drive performance, to the peripheral attachments, to the awkward display, the Galaxy would...
60%
expertreviews.co.uk
Updated:
2016-10-22 04:50:54
First and foremost, there’s that 12in, 2,160x1,440 Super AMOLED display. It’s probably the first thing you notice when you turn the TabPro S on, as its rich, vibrant colours really jump out of the screen. It's the same kind of panel you'll find on Samsung...
Bottom line The Galaxy TabPro S is a decent first attempt at a 2-in-1 hybrid from Samsung, but it's not without its flaws...
60%
thunderbaylive.com
Updated:
2016-10-22 04:50:54
Lisa Gade compares the Samsung Galaxy TabPro S and Microsoft Surface Pro 4 Windows tablets. Check out our video review of the Samsung Galaxy TabPro S...
0%
crn.com.au
Updated:
2016-10-22 04:50:54
Tablets that are just tablets? How very 2015. Following in the well-trodden footsteps of Microsoft's Surface range, Samsung unleashed its own spin on the 2-in-1 Windows 10 detachable at CES 2016 - and the Samsung Galaxy Tab Pro S looks to be a serious con...
0%
whathifi.com
Updated:
2016-10-22 04:50:54
While Microsoft's Surface devices and Apple's iPad Pro might get the praise for leading the larger tablet front in recent years, Samsung also rather quietly joined that market some two years ago, with the launch of the Galaxy TabPro 12.2. Unfortunately...
Bottom line The Galaxy TabPro S certainly seems like a more serious attempt to offer a Samsung-flavoured laptop replacement than its predecessor was, and one that looks to bring with it enough to take on the big rivals from Microsoft and Apple.While its design might...
0%
macworld.co.uk
Updated:
2016-10-22 04:50:54
During CES 2016 in Las Vegas at the start of January, Samsung unveiled its new Samsung Galaxy Tab Pro S, which is a new Windows 10-running tablet designed to rival the iPad Pro and Microsoft Surface Pro 4.It's a close match to the Surface Pro 4 in that it...
0%
techradar.com
Updated:
2016-10-22 04:50:54
The Samsung Galaxy TabPro S is a tablet I wasn't expecting to see at CES 2016, even after I was told it existed. The Galaxy name (usually reserved for Android devices) meant I was surprised when it appeared with Windows 10.But before we get onto the opera...
Good Sleek design, Good use of Windows 10...
Bad Poor keyboard, Plastic design, Cramped mouse...
Bottom line A solid Windows 10 tablet that's only let down by an uninspiring keyboard...
80%
trustedreviews.com
Updated:
2016-10-22 04:50:54
Samsung Galaxy TabPro S hands-on This CES has been dominated with Windows 10 convertibles, with Acer and Lenovo having unveiled their Aspire Switch 12 S and ThinkPad Helix X1 Tablet devices on the conference's opening day. Which is why it's no surprise Sa...
Good Amazing screen, Sleek, portable design, All day battery life...
Bad Lack of ports is a faff, Performance could be better...
80%
techradar.com/au/
Updated:
2016-10-22 04:50:54
The Samsung Galaxy TabPro S is a tablet I wasn't expecting to see at CES 2016, even after I was told it existed. The Galaxy name (usually reserved for Android devices) meant I was surprised when it appeared with Windows 10.But before we get onto the ope...
Good Sleek design, Good use of Windows 10...
Bad Poor keyboard, Plastic design, Cramped mouse...
0%
yugatech.com
Updated:
2016-11-22 01:54:01
Samsung's latest tablet/laptop hybrid running Windows 10 is currently available for Php59,990. Check out our video review below:Samsung Tab Pro S Specs:...
0%
unbox.ph
Updated:
2016-11-22 01:54:01
While notebook sales have tanked in the past few years, sales of 2-in-1s and hybrids have continually risen to fill the vacuum. Samsung's never one to pass up the opportunity, and despite being out of the PC game for a considerable amount of time has rele...
Bottom line While this may be Samsung's first try at making a hybrid 2-in-1, it doesn't feel like it. The TabPro S does almost everything that Microsoft's Surface 4 Pro does better, and while the Korean manufacturer's offering doesn't extend beyond offering Intel's C...
0%
hungrygeeks.ph
Updated:
2016-11-22 01:54:01
Samsung Philippines just officially announced the Galaxy TabPro S windows 2-in-1 convertible. This is the 1st Windows-enabled device we've seen from Samsung since their exit of the PC market. What's interesting to see to this comeback is all Samsung's str...
0%
stuff.tv/my/
Updated:
2016-11-22 01:54:01
There has been at least one new Microsoft Surface hybrid every year since 2012. Each version has tweaked the design and levelled-up the hardware, but the Samsung Galaxy TabPro S just swans in and makes the Surface look a bit fat and fusty.This is a Window...
Good Super-punchy AMOLED screen, Good battery life, Laptop-scale keyboard, Windows 10 flexibility...
Bad Expensive in the price:performance stakes, Keyboard is a bit shallow, Ultra-limited connectivity is not handy...
Bottom line Samsung's Galaxy TabPro S is a classic case of: it's great, but it isn't for everyone. In the ‘wins' column, it's a bit of a marvel. It is so slim, its screen is punchier and more vibrant that those of laptop three times the price and it leaves an iPad Pr...
80%
soyacincau.com
Updated:
2016-11-22 01:54:02
Handsome and compact. Two words that you're going to hear us say quite a lot during this hands-on. A fully fledged Windows 10 makes its way onto the Galaxy TabPro S. We've said it before, that manufacturers are going to start making use of Microsoft's new...
0%
unbox.ph
Updated:
2016-11-22 01:54:02
Samsung flew us out today to attend their SEA Forum 2016 where they showed off several new gadgets that they unveiled a few weeks ago in the Consumer Electronics Show. While most of the show was spent showing us new shiny TVs, washing machines and a refri...
0%
hardwarezone.com.my
Updated:
2016-11-22 01:54:02
The 12-inch tablet with detachable keyboard space is quickly becoming one of the most hotly contested markets around. Joining the likes of Apple's iPad Pro , Microsoft's Surface Pro 4 and Lenovo's IdeaPad Miix 700 is Samsung's Galaxy TabPro S.The TabPro S...
0%
rappler.com
Updated:
2016-11-24 07:10:50
In February this year, Samsung announced the Galaxy TabPro S to join their growing pool of work-and-play devices. The Galaxy family is tied to Android, but the company has equipped the 12-inch tablet with Windows 10, to the delight of die-hard Windows fan...
0%
Bcchardware.com
Updated:
2017-04-28 01:25:58
For full disclosure, I'm not the most avid tablet user, I'm the kind of person who still likes a full desktop system. I do currently use a 4th Gen (Retina) iPad as my main tablet, or more accurately, main mobile video watching tablet (it's been a complica...
Bottom line If you're looking for a tablet that does more than basic tablet things, the Samsung Galaxy TabPro S just might be what you've been waiting for. Full Windows functionality, all packed into an incredibly small frame make this 2-in-1 device rise to the top o...
0%
devontechsupport.com
Updated:
2017-05-13 07:42:00
Samsung has played in the tablet space for a long time and even longer in the world of Windows laptops. Now, with the Galaxy TabPro S, the South Korean electronics giant has introduced a Surface Pro 4 rival that also aims to take down the iPad Pro with th...
Good There's no overstating how incredibly thin this 12-inch tablet is. You could easily mistake it for an Android tablet if it weren't for Microsoft's OS running on the device, Samsung has taken its years of experience developing slates to make a nigh-pristin...
Bad There's nothing wrong with the TabPro S alone, but the keyboard base it comes bundled with ends up dragging down the experience of using this 12-inch tablet. It's simply too wobbly, and a trackpad that's a smidge larger would be welcome, In this case, Sam...
Bottom line The Samsung TabPro S has left me smitten. It is, hands down, the best Windows 10 tablet for watching video and reading online. This should come as no surprise considering the company's rich history of Android devices.That said, the keyboard case is a majo...
0%
eftm.com.au
Updated:
2017-09-20 01:31:42
When the Samsung Galaxy TabPro S was announced I didn't think much of it – just another tablet from Samsung I thought, Likley great design and specs I thought, Samsung making sure they have the “pro” sized Tablet market covered I thought. Oh how wrong I w...
90%
t3me.com
Updated:
2016-10-22 04:50:53
A bunch of Windows 10-based products are now available, ranging from the usual laptops to tablets that can work as laptops as well. Microsoft perfected that with their own Surface Pro tablet.Here we have Samsung's own Galaxy Tab Pro S – a tablet that's ru...
Good Excellent screen, Includes keyboard cover, Great battery life...
Bad Trackpad is too small, Performance could be better, Only has one USBC port...
Bottom line The Samsung Galaxy Tab Pro S is a decent Windows 10 tablet – but Microsoft's Surface Pro 4 is still better...
80%
recombu.com
Updated:
2016-10-22 04:50:53
Samsung Galaxy TabPro S review: We first met the TabPro S back at CES 2016, but now we've been using one in the real world to find out whether it justifies that base £850 asking price.Why the TabPro S forgoes Samsung convention and gets the ‘Galaxy' sub-b...
Good Excellent software compatibility, Good typing experience, Elegant design, Beautiful screen...
Bad Unreliable case stand, Single USB port, Expensive...
Bottom line Samsung has struck an interesting balance with its first Windows 10-powered 2-in-1. It feels more closely geared towards business and productivity than creative applications or media, but it's nonetheless a versatile slate, slotting in somewhere between A...
70%
networkworld.com
Updated:
2016-10-22 04:50:53
Tablets were the big thing a few years ago, purportedly soon to displace PCs. It didn't happen, and tablet sales have been dropping for several years. Except for one kind of tablet: the kind with a detachable keyboard, epitomized by Microsoft's Surface Pr...
0%
techspot.com
Updated:
2016-10-22 04:50:54
When Microsoft first released the Surface several years ago, it was pretty clear that the company was on to something. It wasn't a perfect device, but the portability and flexibility of the design – primarily a tablet but capable of transforming into a se...
Good Slim, light, and attractive build. AMOLED displays of this size are always a treat. Very respectable battery life. Keyboard cover is included in the price!...
Bad The keyboard cover, a crucial part of the package, is substandard due to its limited angles and cheap construction. USBC can be restrictive. No option to buy a more powerful version.
75%
arstechnica.com
Updated:
2016-10-22 04:50:54
Some context: Windows 95 OEM Service Release 2 was released on August 24, 1996. It updated various parts of Windows 95, including Internet Explorer 3, FAT32 filesystem support, Firewire support, and DirectX 2.0a. The release also introduced support for Op...
Good The OLED screen really does look amazing, One of the slimmest and lightest iterations of this concept, Nice to see a standalone GPS chip instead of requiring integrated LTE, Bundled software that actually does something that's useful...
Bad Only 4GB RAM, Only one Type-C port, No integrated LTE option (though one may be coming in the future), The keyboard is too small, Biometric authentication requires a Galaxy phone...
0%
notebookcheck.net
Updated:
2016-10-22 04:50:54
Super AMOLED style. The Samsung Galaxy TabPro S is a smart 12-inch tablet that comes with a usable keyboard good battery life and an impressive screen...
Good stylish, compact design, good keyboard included, fast SSD, good cameras, impressive screen, great battery life...
Bad screen can be a power drain at times, one USB-C port for data and charging, some CPU throttling under heavy load...
Bottom line The AMOLED screen on the Galaxy TabPro S is the key feature here. It's bright and punchy and if you're careful you can get impressive efficiency from it. Style plays a big role too.Nothing really disappoints us with the Samsung Galaxy TabPro S - they've d...
85%
hothardware.com
Updated:
2016-10-22 04:50:54
It looks like Microsoft's grit is paying off. After years of shepherding its Surface tablets, Microsoft seems to have convinced its partners that there is a market for premium, Windows-based ultra portables. HP's Spectre x2 caught our attention late last...
Good Thin, light tablet, even with cover, Good keyboard for light use, Solid battery life...
Bad Lacks card reader, Flat keyboard, Single configuration, Could be more sturdy in notebook mode...
Bottom line Find The Samsung Galaxy TabProS @ Amazon.ComMicrosoft's latest Surface Pro devices have higher resolution screens, more ports and – depending on the configuration – more power than the Galaxy TabPro S, but an important point to keep in mind is that the pr...
0%
technobuffalo.com
Updated:
2016-10-22 04:50:54
When I saw the Galaxy TabPro S during CES 2016 I knew almost immediately that this was the tablet I'd been waiting for. I had to wait until now to finally find out whether or not it lives up to the lofty goals I'd imagined for the tablet. Turns out it doe...
0%
tabletpcreview.com
Updated:
2016-10-22 04:50:54
Two-in-one PCs serve double duty as both notebooks and tablets and are growing in popularity, especially among business people and prosumers. The newest high-profile entry in this market is the Samsung Galaxy TabPro S 2-in-1, which runs Windows 10 on an I...
Good Beautiful screen, Good performance, Bundled with keyboard folio case, USB TypeC port...
Bad No microSD card slot, Stylus/pen sold separately, Flipping keyboard behind screen puts device to sleep...
Bottom line We found the Samsung Galaxy TabPro S 2-in-1 to be a really outstanding tablet, and one certainly capable of holding its own in the market . Its Super AMOLED display is its strongest feature, but the slim and lightweight design is a close second. We genera...
86%
engadget.com
Updated:
2016-10-22 04:50:54
Microsoft's Surface tablets are so great, it seems, that everyone wants to copy them. So far, we've seen similar devices from Apple , Lenovo , Dell , HP and Google . Incredibly, though, one of the biggest companies we cover, Samsung, is only just jumping...
Good Exceptionally thin and light, Longer battery life versus its competitors, First device in its class with a Super AMOLED screen, Touchpad on the keyboard cover works well...
Bad Included keyboard is cramped, Screen angle isn't adjustable when the tablet is docked, Performance is fine for everyday use, but occasionally sluggish, Pen not available at launch...
Bottom line The Galaxy TabPro S is the latest Surface Pro competitor: a tablet with a click-in keyboard that's powerful enough to potentially replace a laptop. As a first-generation product, it excels in tablet mode, offering both a thin design and long battery l...
83%
theverge.com
Updated:
2016-10-22 04:50:54
Out Surfacing the SurfaceYou can't help but hear about tablets that are designed to replace your laptop. Microsoft and Apple have been pouring tons of effort and marketing into the Surface Pro and iPad Pro, two devices that are supposed to be productivity...
Good Sleek and portable design, Compact keyboard case that works well, Bright, sharp display...
Bad 4GB of RAM is not enough, Battery life not as good as advertised, Single USB Type-C port can be limiting...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
81%
yahoo.com
Updated:
2016-10-22 04:50:54
I'm a fan of Microsoft's Surface Pro 4, ditto Apple's iPad Pro. But both have one glaring flaw: They don't come with keyboards. To get one for the Surface you'll have to shell out an extra $130; the iPad's will cost you an additional $170.Samsung's new 12...
0%
pcworld.com_techhive.com
Updated:
2016-10-22 04:50:54
If technology were people, Samsung's Galaxy TabPro S would clearly be a super model: It's willowy thin, extremely lightweight, and has a jaw-dropping OLED screen.Even better, Samsung's first convertible is a PC. This sleek 12-inch tablet sports Windows 10...
Good Sumptuous OLED panel, Thinnest 12-inch Windows tablet we've seen, Fantastic battery life when playing movies...
Bad Keys feel loose, No included USB Type A-to-USB Type C dongle, Pen technology not yet available for testing...
Bottom line In the end, the Galaxy TabPro S isn't the Surface Pro–killer some may expect it to be…but it's an awesome little convertible, even with the keyboard's drawbacks and the curious screen-dimming behavior. If you can look past its foibles, that OLED panel...
80%
gizmodo.com
Updated:
2016-10-22 04:50:54
Apple is the innovator and Microsoft is the imitator. Thats long been the prevailing narrative, but with the Surface and the Surface Book, things changed. The Microsoft Surface Book has a really neat hinge, and the Surface is the first 2-in-1 to not suck...
0%
chipchick.com
Updated:
2016-10-22 04:50:54
The Samsung Galaxy TabPro S is a svelte, super thin 12″ Windows 10 tablet that also wants to be your PC on the go. The star feature of the TabPro S is its 12″ Super AMOLED display. It's the same kind of display technology that Samsung uses on their Galaxy...
Good Attractive thin design, excellent Super AMOLED display, excellent battery life with fast charging, capable multitasking performer, seamless integration with other Galaxy mobile devices thanks to upcoming Flow software, comes bundled with a keyboard cover...
Bad Intel Core m3 processor means it's not a high performer, has only a single port — a single USB Type-C port — and there is no USB Type-C to standard USB adapter included, keyboard isn't backlit, active stylus not included, keyboard cover only provides two...
Bottom line The Samsung TabPro S is an attractive hybrid PC that is clearly trying to go head to head with likes of the Microsoft Surface Pro 4 and the Dell XPS 12. With that said, unless you're a Galaxy user, the Surface Pro 4 will probably be a more compelling buy...
0%
Pocketnow.com
Updated:
2016-10-22 04:50:54
For the past few years, Samsung has been pretty synonymous with Google's Android. Some would say that Samsung is really the reason for Android's success. They've released many Android powered phones and tablets to satisfy all of the price points, but thes...
Good Beautiful 12″ SuperAMOLED screen, Thinnest Windows 10 tablet, Integration with Samsung Galaxy S Android smartphones, Detachable keyboard included, Fast charging via USBC, Largest application ecosystem of any tablet operating system, Huge hardware compatib...
Bad Included keyboard cover feels cheap, Keyboard cover stand magnets are not nearly as secure as they should be, Keyboard cover stand only supports two display angles, No HyperV support in Intel Core m3 CPU, Only one hardware configuration option, No MicroSD...
Bottom line The consumer tablet market is kind of passe these days, but 2-in-1's have already had a 40% yoy growth. Microsoft's Surface Pro “the tablet that can replace your laptop” has been doing very well and even Apple is trying to market their iPad Pro as a lap...
73%
notebookreview.com
Updated:
2016-10-22 04:50:54
Samsung's challenge: create a high-end Windows 10 tablet and keyboard combo to compete with the Surface Pro 4 on specs, features, and price.That's not an easy task. The Surface Pro is the definitive Windows 10 tablet , with what we've called the perfect c...
Good Stunning display, Slick build and design, Keyboard included, Long battery life...
Bad Lone USB TypeC input for charging and accessories, Keyboard travel too shallow...
Bottom line Device mobility requires functional compromise. For the Samsung Galaxy TabPro S, that compromise comes in the form of a lone USB Type-C port for charging and everything else, and an uncomfortable keyboard. Both are a nuisance we can live with if relegatin...
80%
Laptopmag.com
Updated:
2016-10-22 04:50:54
The Samsung TabPro S tries to do two things really well: immersive entertainment and effortless productivity. This 2-in-1 rocks at the first thing and does moderately well with the second. Users of this $899 Surface Pro 4 foe will enjoy its lightweight de...
Good Beautiful Super AMOLED display, Very thin, lightweight design, Solid multitasking performance for price...
Bad Shallow keyboard, Tablet wobbles in its case, Paltry number of ports...
Bottom line The Samsung Galaxy TabPro S is a stylish, 12-inch, detachable 2-in-1 with a beautiful display and OK performance, but its keyboard needs work...
70%
pcmag.com
Updated:
2016-10-22 04:50:54
As the Windows tablets category continues to grow, new players want to make their mark. Samsung is the latest manufacturer to step in to the ring, with its Galaxy TabPro S ($899.99 as tested), and it certainly makes a lasting impression, with a thin and l...
Good Slim and lightweight, Polished metal and glass design, Colorful Super AMOLED screen, Best-in-class battery life, Bundled keyboard cover...
Bad Intel Core m3 processor can't match the performance Core m7 and Core i5 CPUs in competing systems, One port, and it's USB-C with no Thunderbolt compatibility, No bundled USB-C adapter, Lacks a stylus and expansion slots...
Bottom line The Samsung Galaxy TabPro S is an incredibly slim, eye-catching Windows 10 tablet with best-in-class battery life, but its features and overall performance don't quite justify the fairly steep price...
70%
computershopper.com
Updated:
2016-10-22 04:50:54
If the main point of Microsoft's Surface tablets was indeed to inspire other PC makers to kick-start the shrinking PC market with similar 2-in-1 designs, that plan seems to have worked. Clearly, several major players were at least listening. New Surface-i...
Good Attractive Super AMOLED display, Impressively thin and light, Excellent battery life, Keyboard included, USB Type-C charging...
Bad Keyboard isn't backlit, Not as powerful or configurable as Microsoft's Surface Pro 4, Active stylus costs extra, USB Type-C is the only port...
Bottom line Samsung's first Galaxy-branded Windows device sports an impressive Super AMOLED screen and excellent battery life. But if you value physical ports and a great typing experience, better 2-in-1 options are available. Read More...
70%
mashable.com
Updated:
2016-10-22 04:50:54
If you look at Samsung's new TabPro S and think, “a Surface pro knock-off,” you're not looking in the right direction. Samsung modeled this tablet/PC hybrid on Apple's brand new, giant iPad Pro.Sure the TabPro S runs Windows 10 and has a detachable keyboa...
Good Good design, Brilliant screen, Strong performance, Good battery life, Price includes keyboard...
Bad Keyboard cover not adjustable enough...
Bottom line Samsung Galaxy TabPro SThe GoodGood design • Brilliant screen • Strong performance • Good battery life • Price includes keyboardThe BadKeyboard cover not adjustable enoughThe Bottom LineSamsung's first tablet/PC hybrid offers a sharp design, solid perform...
0%
mobiletechreview.com
Updated:
2016-10-22 04:50:54
Reviewed March 22, 2016 by Lisa Gade, Editor in Chief (twitter: @lisagade)KeyboardThe good news is that unlike Surface Pro; the keyboard is included. It doubles as a case and is similar to Samsung's keyboard cases for Android tablets and the Apple iPad Pr...
Good Extremely thin, vibrant AMOLED display, keyboard included, good performance for its class...
Bad AMOLED displays require more TLC to avoid burn in, keyboard travel and ergonomics not great...
Bottom line It's hard not to crush on the Samsung Galaxy TabPro S: it's breathtakingly slim, light and extremely good looking. The 2K AMOLED display is an absolute delight, even if it's a bit hard to calibrate for professional graphics work. It's bright, it's cinemat...
80%
macworld.com
Updated:
2016-10-22 04:50:54
Samsung is taking a stab at the Windows 10 2-in-1 market with a new tablet that can be unlocked with a Galaxy smartphone...
0%
ubergizmo.com
Updated:
2016-11-08 03:46:37
Samsung was the first major brand to announce a 12-inch HiDPI ultralight notebook running with Windows 10 and an Intel core m3 processor. The announcement sent shock-waves through the PC OEMs who were impressed behind closed doors. At 1.53 lbs (694g), the...
Bottom line The Samsung Galaxy TabPro S introduced an impressive world-class design that still leads the pack today. It competes with the Huawei Matebook which also has an excellent industrial design. A complete comparison between the two would deserve its own articl...
80%
techaeris.com
Updated:
2017-09-18 02:49:46
We've taken a look at quite a few Windows laptops and 2-in-1s here at Techaeris. Most of the 2-in-1s we've looked at however, have been more of the hybrid type where the keyboard folds over under the screen for use in tablet mode. Our Samsung Galaxy Tab P...
Good Fantastic screen, performs well as laptop or tablet. Decent battery life...
Bad Only one USB-C port. Smaller left shift key on the keyboard to duplicate the back slash/straight slash key unnecessary...
Bottom line If you're looking for a Windows 10 tablet with a detachable keyboard, the Samsung Galaxy TabPro S offers an affordable option without sacrificing performance. The fantastic screen, light weight, and decent battery life on the TabPro S definitely make it w...
44%
gottabemobile.com
Updated:
2018-01-29 02:56:54
Are you looking for some iPad alternatives that run Windows ? Here's a list of the five best options ranging in price from around $100 to over $2500.When Apple introduced the iPad back in 2010, it wasn't the first tablet to hit the market because plenty o...
0%
topnewreview.com
Updated:
2018-04-06 08:43:09
Samsung's made another tablet? How exciting Someone got out of the wrong side of bed this morning! Listen, pal, we may be flooded with tablets at the mo. but this isn't just a tablet -it's one of those cool two-in-one PCs that will soon take over from lap...
0%
pcmag.com
Updated:
2020-08-18 12:27:45
As the Windows tablets category continues to grow, new players want to make their mark. Samsung is the latest manufacturer to step in to the ring, with its Galaxy TabPro S ($899.99 as tested), and it certainly makes a lasting impression, with a thin and l...
Good Slim and lightweight, Polished metal and glass design, Colorful Super AMOLED screen, Best-in-class battery life, Bundled keyboard cover...
Bad Intel Core m3 processor can't match the performance Core m7 and Core i5 CPUs in competing systems, One port, and it's USB-C with no Thunderbolt compatibility, No bundled USB-C adapter, Lacks a stylus and expansion slots...
Bottom line The Samsung Galaxy TabPro S is an incredibly slim, eye-catching Windows 10 tablet with best-in-class battery life, but its features and overall performance don't quite justify the fairly steep price...
70%
Country Distributor
Deutschland 1 distributor(s)